DirectEar Set 250 System includes a TI250 infared transmitter that connects directly into the audio output of the TV, VCR or compatible audio source. A high quality audio signal is transmitted on 2.3 MHz infrared carrier frequency to the RI250 stethoset (mono) receiver. The Set 250-J system's receiver features and audio output jack (3.5mm) compatible with hearing instrument accessories such as induction neck loops, silhouettes and direct audio input.
DirectEar System Features:
- Excellent speech intelligibility due to automatic level control
- Adjustment to the individual hearing capacity by means of balance control and bass attenuation
- Lightweight receiver (45 g incl. rechargeable battery), very comfortable to wear
- Large diameter volume control with on/off switch
- Replaceable ear cushions
- Environmentally sensitive, rechargeable nickle-metal hydride batteries
- Transmitter with radiating power for rooms of up to 645 square feet
- Excellent transmission reliability due to high carrier frequency (2.3 MHz)
- Transmitter can charge two batteries at the same time
- Can be used with the MKE 100 TV microphone (supplied as standard in the
UK version) for picking up the sound directly at the TV loudspeaker
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 004544 |
| Product Name | Sennheiser DirectEar Set 250 |
| Application | Voice |