The DirectEar TM SET 100 mono system consists of an infrared transmitter and receiver that permits cordless television listening without disturbance to others. The transmitter connects directly into the audio output of a TV, VCR or compatible audio source. A high quality audio signal is transmitted on the 95 kHz infrared carrier frequency to the stethophone receiver.
DirectEar Set Features:
- Compatible with television sets and other audio sources
- Radiating power for rooms up to 435 sq. ft.
- Receiver has volume control, and left/right balance and tone controls
- For use with induction neck loops, silhouettes and direct audio input cables
- Excellent sound quality
- Lightweight receiver
- Greater coverage area
- Convenient interconnectivity
- Controlled from a single location
Package Contents:
- TI 100 IR mono transmitter with power adapter
- (1) RI 100-A IR mono stethophone receiver with EP 405L latex ear cushions
- (1) BA 90 rechargeable battery
- (1) AF connection cable (RCA and 1/8" mini plug adapter
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 004353 |
| Product Name | Sennheiser DirectEar Set 100J |
| Application | Voice |