Telemecanique Sensors Photoelectric Sensors XUYFVPTD61

Description
Photoelectric Sensors Glass Fiber Optic Cable for XUYAFV Amp
Datasheet
Description
Photoelectric Sensors Glass Fiber Optic Cable for XUYAFV Amp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Photoelectric Sensors
XUYFVPTD61
Photoelectric Sensors XUYFVPTD61
Photoelectric Sensors Glass Fiber Optic Cable for XUYAFV Amp

Photoelectric Sensors Glass Fiber Optic Cable for XUYAFV Amp

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number XUYFVPTD61
Product Name Photoelectric Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2103804 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 3.94 to 47.24 inch (100 to 1200 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
RightSight Photosensor - 42EF-P8KBC-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
View Details
2 suppliers
Proximity sensor - SIEN-M30B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 19.69 mils (500 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers