Telemecanique Sensors Photoelectric Sensors XUY1111

Description
Photoelectric Sensors 1111 REFLECTOR DIAM 50 X 50MM
Datasheet
Description
Photoelectric Sensors 1111 REFLECTOR DIAM 50 X 50MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Photoelectric Sensors
XUY1111
Photoelectric Sensors XUY1111
Photoelectric Sensors 1111 REFLECTOR DIAM 50 X 50MM

Photoelectric Sensors 1111 REFLECTOR DIAM 50 X 50MM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number XUY1111
Product Name Photoelectric Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1146EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
High Temperature Inductive Proximity Sensors - IN8 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity sensor - SMT-10M-PS-24V-E-0,3-L-M8D - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
2 suppliers