"Reflective Optical Sensor 551.18"" (14m) NC/NO"
Telemecanique Sensors XUX1ARCNT16
Photoelectric Sensors PHOTOELECTRIC SENSOR COMPACT XUX
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 5452-XUX1ARCNT16-ND | 6090813 | XUX1ARCNT16 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Photoelectric Sensors |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | ||
| Body Shape | Rectangular; Other; Block | ||
| Operation Distance | 551 inch (14000 mm) | ||
| Optical Technology Type | Retroreflective |