Telemecanique Sensors XUSL4E30H046N
TYPE 4 30 MM RESOLUTION 460 MM P
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Light Curtains | Light Curtains |
| Product Number | 1278321 | 5452-XUSL4E30H046N-ND |
| Product Name | Light Curtains | Machine Safety - Light Curtains, Light Grids |
| Spanning Distance | 0.0 to 157 inch (0.0 to 4000 mm) | |
| Protection Height | 18.11 inch (460 mm) | 18.11 inch (460 mm) |
| Response Time | 7.5 milliseconds | |
| Safety Category Type | Type 4 |