Telemecanique Sensors XUSL4E14F061N
TYPE 4 14 MM RESOLUTION 610 MM P
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Light Curtains | Light Curtains |
| Product Number | 1278317 | 5452-XUSL4E14F061N-ND |
| Product Name | Light Curtains | Machine Safety - Light Curtains, Light Grids |
| Spanning Distance | 0.0 to 118 inch (0.0 to 3000 mm) | |
| Protection Height | 24.02 inch (610 mm) | 24.02 inch (610 mm) |
| Response Time | 9 milliseconds | |
| Safety Category Type | Type 4 |