Telemecanique Sensors Photoelectric Sensors XUM8APCNL2

Description
Sensor, Diffuse, 1m, PNP, pre-wired
Request a Quote Datasheet
Description
Sensor, Diffuse, 1m, PNP, pre-wired
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensors - 7639377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
7639377
Photoelectric Sensors 7639377
Sensor, Diffuse, 1m, PNP, pre-wired

Sensor, Diffuse, 1m, PNP, pre-wired

Supplier's Site
Photoelectric, Industrial - 5452-XUM8APCNL2-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
5452-XUM8APCNL2-ND
Photoelectric, Industrial 5452-XUM8APCNL2-ND
PHOTOELECTRIC SENSORS XU, XUM, B

PHOTOELECTRIC SENSORS XU, XUM, B

Buy Now Datasheet
Sheung Wan, Hong Kong
Photoelectric Sensors
XUM8APCNL2
Photoelectric Sensors XUM8APCNL2
Photoelectric Sensors PHOTOCELL SENSOR BGS PNP NONC 2M CABLE

Photoelectric Sensors PHOTOCELL SENSOR BGS PNP NONC 2M CABLE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Photoelectric Sensors Photoelectric Sensors Proximity Sensors
Product Number 7639377 5452-XUM8APCNL2-ND XUM8APCNL2
Product Name Photoelectric Sensors Photoelectric, Industrial Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 11.81 inch (300 mm)
Optical Technology Type Diffuse
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2669956 - RS Components, Ltd.
Specs
Body Shape Other; Compact
Power Requirements DC Powered
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRP-9043H - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 120 inch (3040 mm)
Mode Light-on (optional feature); Dark-on (optional feature)
Electrical Output Voltage
View Details
Transmitter - SOEG-S-M18-S-L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers
18 mm Plastic AC Photoelectric Sensor - S4241 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details