Telemecanique Sensors XUM0APSAM8
Reflective Optical Sensor 32.81' (10m) PNP-NC/NO
Photoelectric Sensors MINI RECTANGULAR XUM PNP DC M8 CONNECTOR
TELEMECANIQUE SENSORS Sensors & Switches XUM0APSAM8
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 4443495 | 5452-XUM0APSAM8-ND | XUM0APSAM8 | |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial | Photoelectric Sensors | Photoelectric |
| Body Shape | Rectangular; Other; Block | |||
| Operation Distance | 3.94 to 394 inch (100 to 10000 mm) | 394 inch (10000 mm) | ||
| Beam Type | Infrared |