PHOTOELECTRIC SENSORS XU, XUM, M
Photoelectric Sensor multimode, 10m PNP
PHOTOELECTRIC SENSOR, MINIATURE RECTANGULAR, 0 TO 10M SENSING DISTANCE, 12-24 VDC, PNP, DC ONLY, -25 TO +55 DEGREE C, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE SENSORS Sensors & Switches XUM0APSAL2
Photoelectric Sensors MINI RECTANGULAR PNP DC ONLY 2M CABLE
| DigiKey | RS Components, Ltd. | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 5452-XUM0APSAL2-ND | 4443489 | 57746239 | XUM0APSAL2 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Photoelectric | Photoelectric Sensors |
| Operation Distance | 394 inch (10000 mm) | 3.94 to 394 inch (100 to 10000 mm) | ||
| Operating Temperature | -13 to 131 F (-25 to 55 C) | |||
| Beam Type | Visible | Infrared |