Telemecanique Sensors XUK2APANL2R
PHOTOELECTRIC SENSOR 50X50 PNP X
Photoelectric Sensors PHOTOELECTRIC SENSOR 50X50 PNP XUK
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 7530315 | 5452-XUK2APANL2R-ND | XUK2APANL2R |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial | Photoelectric Sensors |
| Body Shape | Other; Compact | ||
| Operation Distance | 1181 inch (30000 mm) | 1181 inch (30001 mm) | |
| Optical Technology Type | Through Beam | Through Beam | |
| Beam Type | Infrared | Infrared |