50x50 reflex photo-elec sensor,pre-wired
PHOTOELECTRIC SENSORS XU, XUK, R
Photoelectric Sensors PHOTOELECTRIC SENSOR 50X50 AC/DC XUK
PHOTOELECTRIC SENSOR, 5 WIRE, DISCRETE OUTPUT, 1 C/O, 24-240 VAC/DC, -25 TO +55 DEGREE C, IP65, W/ 2 M CABLE. FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE SENSORS Sensors & Switches XUK1ARCNL2
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 5124640 | 5452-XUK1ARCNL2-ND | XUK1ARCNL2 | 57732267 |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial | Photoelectric Sensors | Photoelectric |
| Body Shape | Other; Compact | |||
| Operation Distance | 276 inch (7000 mm) | 276 inch (7001 mm) | ||
| Optical Technology Type | Retroreflective | |||
| Beam Type | Infrared |