AC/DC RLY,UNIVERSAL,SUBCOM
Photoelectric Sensors AC/DC RELAY UNIVERSL SUBCOMPACT,10M CBL
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 5452-XUK0ARCTL10-ND | 198930 | XUK0ARCTL10 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Photoelectric Sensors |
| Operation Distance | 1181 inch (30001 mm) | 11.02 to 1181 inch (280 to 30000 mm) | |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | ||
| Beam Type | Infrared | Infrared | |
| Body Shape | Other; Compact |