PHOTOELECTRIC SENSORS 18MM NPN X
Photoelectric Sensors PHOTOELECTRIC SENSOR 18MM NPN XUB
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 5452-XUBTSNSNL2-ND | XUBTSNSNL2 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors |
| Operation Distance | 0.0 to 3937 inch (0.0 to 100000 mm) |