PHOTOELECTRIC SENSORS XU, XUB, R
Photoelectric Sensors PHOTOELECTRIC SENSOR 18MM NPN XUB
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 5452-XUB1ANANL2-ND | XUB1ANANL2 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors |
| Operation Distance | 157 inch (3999 mm) |