Pre-cabled photoelectric detector,M18PNP
PHOTOELECTRIC SENSORS XU, XUB, M
Photoelectric Sensors PHOTOELECTRIC SENSOR 18MM PNP XUB
PHOTOELECTRIC SENSOR, RECEIVER, 0-20 M RANGE, 10-36 VDC, 100 MA, PNP, 1 NO/NC, DARK-ON, LIGHT-ON, 2 M CABLE LENGTH,3 WIRE, LED INDICATOR, -40 TO +70 DEGREE C, IP65/67. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 4443394 | 5452-XUB0APSNL2-ND | XUB0APSNL2 | 57731385 |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial | Photoelectric Sensors | Photoelectric |
| Body Shape | Cylindrical; Other; Barrel | |||
| Operation Distance | 4.72 to 591 inch (120 to 15000 mm) | |||
| Beam Type | Infrared |