Telemecanique Sensors XU2S18PP340L5

Description
The XPS-CM safety module, used in conjunction with the single beam XU2S safety light devices, constitutes a type 2 safety light curtain conforming to IEC 61496-1. Flexibility allows connection of up to 4 light beam devices which can protect a zone up to 1200mm high and 8m wide (EN999). Automatic self-checking every 5ms. Built in muting function allows the light device to be inhibited by an external sensor. Single beam sensors (for muting function) available separately. Ideal for transfer line applications. Solid state auxiliary output (from module) PNP 20mA/24Vdc. 2 N/O safety outputs Range = Preventa Series = XU2S Component Type = Receiver, Sender Maximum Scanning Distance = 8m Safety Type = 2 PL EN ISO 13849-1 = c Number of Beams = 1 Maximum Response Time = 25 ms Terminal Type = Cable Product Length = 120mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3857578 - RS Components, Ltd.
Corby, Northants, United Kingdom
The XPS-CM safety module, used in conjunction with the single beam XU2S safety light devices, constitutes a type 2 safety light curtain conforming to IEC 61496-1. Flexibility allows connection of up to 4 light beam devices which can protect a zone up to 1200mm high and 8m wide (EN999). Automatic self-checking every 5ms. Built in muting function allows the light device to be inhibited by an external sensor. Single beam sensors (for muting function) available separately. Ideal for transfer line applications. Solid state auxiliary output (from module) PNP 20mA/24Vdc. 2 N/O safety outputs Range = Preventa Series = XU2S Component Type = Receiver, Sender Maximum Scanning Distance = 8m Safety Type = 2 PL EN ISO 13849-1 = c Number of Beams = 1 Maximum Response Time = 25 ms Terminal Type = Cable Product Length = 120mm

The XPS-CM safety module, used in conjunction with the single beam XU2S safety light devices, constitutes a type 2 safety light curtain conforming to IEC 61496-1.
Flexibility allows connection of up to 4 light beam devices which can protect a zone up to 1200mm high and 8m wide (EN999). Automatic self-checking every 5ms. Built in muting function allows the light device to be inhibited by an external sensor. Single beam sensors (for muting function) available separately. Ideal for transfer line applications. Solid state auxiliary output (from module) PNP 20mA/24Vdc. 2 N/O safety outputs
Range = Preventa
Series = XU2S
Component Type = Receiver, Sender
Maximum Scanning Distance = 8m
Safety Type = 2
PL EN ISO 13849-1 = c
Number of Beams = 1
Maximum Response Time = 25 ms
Terminal Type = Cable
Product Length = 120mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Curtains
Product Number 3857578
Spanning Distance 315 inch (8000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - SLC440COM - Schmersal Inc.
Specs
Spanning Distance 11.81 to 394 inch (300 to 10000 mm)
Protection Height 12.99 to 75.98 inch (330 to 1930 mm)
Sensitivity or Resolution 0.5512 to 1.38 inch (14 to 35 mm)
View Details
Safety Light Curtain - 445L-P4S1560YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 61.42 inch (1560 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Response Time 39.6 milliseconds
View Details
Switching Automation Light Grids - SLG-2 - SICK
Specs
Protection Height 3.94 to 94.49 inch (100 to 2400 mm)
View Details