Telemecanique Sensors XT230A1FBL2
SENSOR PROX CAPACITIVE 15MM CYL
Proximity Sensors CAPACITIVE SENSOR 30 MM 24 - 240 AC NC
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 2201043 | 5452-XT230A1FBL2-ND | XT230A1FBL2 |
| Product Name | Proximity Sensors | Proximity Sensors - Industrial | Proximity Sensors |
| Body Shape | Cylindrical; Threaded Barrel; Other; Threaded Barrel | ||
| Length | 2.93 inch (74.5 mm) | ||
| Sensor Technology | Capacitive Proximity Sensor |