Telemecanique Sensors Proximity Sensors XSZE312

Description
Proximity Sensors INDUCTIVE SENSOR MTG NUT 12MM XS
Datasheet
Description
Proximity Sensors INDUCTIVE SENSOR MTG NUT 12MM XS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
XSZE312
Proximity Sensors XSZE312
Proximity Sensors INDUCTIVE SENSOR MTG NUT 12MM XS

Proximity Sensors INDUCTIVE SENSOR MTG NUT 12MM XS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number XSZE312
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX198 Photomicrosensor (Transmissive) - EE-SX198 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1041018-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details