Telemecanique Sensors Proximity Sensors XS630B3DAM12

Description
Telemecanique Sensors XS630B3DAM12
Request a Quote Datasheet
Description
Telemecanique Sensors XS630B3DAM12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1799929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1799929
Proximity Sensors 1799929
Telemecanique Sensors XS630B3DAM12

Telemecanique Sensors XS630B3DAM12

Supplier's Site
Proximity Sensors - 5452-XS630B3DAM12-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
5452-XS630B3DAM12-ND
Proximity Sensors 5452-XS630B3DAM12-ND
INDUCTIVE SENSOR 36VDC 200MA XS

INDUCTIVE SENSOR 36VDC 200MA XS

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
XS630B3DAM12
Proximity Sensors XS630B3DAM12
Proximity Sensors INDUCTIVE SENSOR 36VDC 200MA XS

Proximity Sensors INDUCTIVE SENSOR 36VDC 200MA XS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 1799929 5452-XS630B3DAM12-ND XS630B3DAM12
Product Name Proximity Sensors Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
Power Requirements DC Powered
Length 2.13 inch (54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1152LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093240 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details