Telemecanique Sensors Proximity Sensors XS630B1PAL2

Description
"Inductive Proximity Sensor 0.591"" (15mm) IP68 Cylinder, Threaded - M30"
Request a Quote Datasheet
Description
"Inductive Proximity Sensor 0.591"" (15mm) IP68 Cylinder, Threaded - M30"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 5452-XS630B1PAL2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
5452-XS630B1PAL2-ND
Proximity Sensors 5452-XS630B1PAL2-ND
"Inductive Proximity Sensor 0.591"" (15mm) IP68 Cylinder, Threaded - M30"

"Inductive Proximity Sensor 0.591"" (15mm) IP68 Cylinder, Threaded - M30"

Buy Now Datasheet
Proximity Sensors - 4443300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
4443300
Proximity Sensors 4443300
Telemecanique Sensors XS630B1PAL2

Telemecanique Sensors XS630B1PAL2

Supplier's Site
Proximity Switch - 57734830 - Radwell International
Willingboro, NJ, United States
Proximity Switch
57734830
Proximity Switch 57734830
PROXIMITY SENSOR, 15 MM NOMINAL SENSING DISTANCE, 12 - 48 VDC, 1 NO, PNP, CYLINDRICAL M30, 3-WIRE, 2 M CABLE LENGTH, IP68/69K. REPLACEMENT FOR XS2M30PA370. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, 15 MM NOMINAL SENSING DISTANCE, 12 - 48 VDC, 1 NO, PNP, CYLINDRICAL M30, 3-WIRE, 2 M CABLE LENGTH, IP68/69K. REPLACEMENT FOR XS2M30PA370. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
TELEMECANIQUE SENSORS Sensors & Switches XS630B1PAL2

TELEMECANIQUE SENSORS Sensors & Switches XS630B1PAL2

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
XS630B1PAL2
Proximity Sensors XS630B1PAL2
Proximity Sensors PROXIMITY SENSOR 30MM DC PNP XS6

Proximity Sensors PROXIMITY SENSOR 30MM DC PNP XS6

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 5452-XS630B1PAL2-ND 4443300 57734830 XS630B1PAL2
Product Name Proximity Sensors Proximity Sensors Proximity Switch Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Electrical Connection Cable Leads
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000003840-SE - TE Connectivity
Specs
Operation Distance 3.94 inch (100 mm)
Switch Type Normally Open
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1041051-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details