Telemecanique Sensors Proximity Sensors XS618B1MAL5

Description
"Inductive Proximity Sensor 0.315"" (8mm) IP68 Cylinder, Threaded - M18"
Request a Quote Datasheet
Description
"Inductive Proximity Sensor 0.315"" (8mm) IP68 Cylinder, Threaded - M18"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 5452-XS618B1MAL5-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
5452-XS618B1MAL5-ND
Proximity Sensors 5452-XS618B1MAL5-ND
"Inductive Proximity Sensor 0.315"" (8mm) IP68 Cylinder, Threaded - M18"

"Inductive Proximity Sensor 0.315"" (8mm) IP68 Cylinder, Threaded - M18"

Buy Now Datasheet
Proximity Sensors - 2211687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2211687
Proximity Sensors 2211687
Telemecanique Sensors XS618B1MAL5

Telemecanique Sensors XS618B1MAL5

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
XS618B1MAL5
Proximity Sensors XS618B1MAL5
Proximity Sensors PROXIMITY SENSOR 18MM AC/DC XS6

Proximity Sensors PROXIMITY SENSOR 18MM AC/DC XS6

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 5452-XS618B1MAL5-ND 2211687 XS618B1MAL5
Product Name Proximity Sensors Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005413-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1425LK-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2093320 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details