Telemecanique Sensors Proximity Sensors XS4P12PB340

Description
Telemecanique Sensors XS4P12PB340
Request a Quote Datasheet
Description
Telemecanique Sensors XS4P12PB340
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2212958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2212958
Proximity Sensors 2212958
Telemecanique Sensors XS4P12PB340

Telemecanique Sensors XS4P12PB340

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
XS4P12PB340
Proximity Sensors XS4P12PB340
Proximity Sensors INDUCTIVE SENSOR 24VDC 200MA XS

Proximity Sensors INDUCTIVE SENSOR 24VDC 200MA XS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 2212958 XS4P12PB340
Product Name Proximity Sensors Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1038485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Proximity Sensors - Industrial - 1882-1041035-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details