Telemecanique Sensors XCSP3919P20
SWITCH SAFETY LMT 3PST 1.5A 240V
Limit Switches SAFETY LIMIT SW 240VAC 5A PLASTIC
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Limit Switches |
| Product Number | 2201370 | 5452-XCSP3919P20-ND | XCSP3919P20 |
| Product Name | Limit Switches | Limit Switches | Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | 3PST-2NC/1NO | |
| Linear Actuator Types | Roller Lever / Leaf; Roller Lever | ||
| Certifications / Approvals | RoHS Compliant | ||
| Contact Type | Mantained Contact | ||
| Normal State | Normally Open; Normally Closed |