SWITCH SAFETY LMT 3PST 1.5A 240V
Limit Switches SAFETY LIMIT SWITCH 240VAC 5A METAL BODY
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 5452-XCSD3719G13-ND | XCSD3719G13 |
| Product Name | Limit Switches | Limit Switches |
| Contact Type | Mantained Contact | |
| Normal State | Normally Open; Normally Closed | |
| Switch Configuration | 3PST-2NC/1NO | |
| Actuator Type | Standard Roller | |
| Connections | Screw Terminal; Screw Terminal |