Telemecanique Sensors XCPR2518P20
SWITCH SNAP ACTION DPST 3A 240V
Limit Switches 1NC,1NO SLOW BREAK ISO20,RESET
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Limit Switches | Rotary Limit Switches | Limit Switches |
| Product Number | 1799876 | 5452-XCPR2518P20-ND | XCPR2518P20 |
| Product Name | Limit Switches | Limit Switches | Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | |
| Switch Configuration | 2P | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Certifications / Approvals | RoHS Compliant | ||
| Contact Type | Momentary Contact | ||
| Actuator Type | Standard Roller |