SWITCH LIMIT DPST 3A 240V
Telemecanique Sensors XCPR2121P20
Limit Switches XCPR LIMIT SWITCH + OPTIONS
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Limit Switches |
| Product Number | 5452-XCPR2121P20-ND | 1799875 | XCPR2121P20 |
| Product Name | Limit Switches | Limit Switches | Limit Switches |
| Contact Type | Momentary Contact | ||
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | |
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC | 2P | |
| Connections | Screw Terminal; Screw Terminal | ||
| Operating Temp | -25 to 70 C (-13 to 158 F) |