SWITCH SNAP ACTION DPST 3A 240V
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 5452-XCKS102H7-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Normal State | Normally Open; Normally Closed |
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Connections | Screw Terminal; Screw Terminal |