SWITCH LIMIT 4PST 3A 240V
Limit Switches XCKMR LIMIT SWITCH + OPTIONS
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 5452-XCKMR44D2H29-ND | XCKMR44D2H29 |
| Product Name | Limit Switches | Limit Switches |
| Contact Type | Mantained Contact | |
| Normal State | Normally Open; Normally Closed | |
| Switch Configuration | 4PST-2NO/2NC | |
| Actuator Type | Standard Roller; Adjustable Roller | |
| Connections | Screw Terminal; Screw Terminal |