Telemecanique Sensors Ultrasonic Receivers, Transmitters VM18NNOQ

Description
ULT SEN 300KHZ 12V/24V
Request a Quote Datasheet
Description
ULT SEN 300KHZ 12V/24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Receivers, Transmitters - 5452-VM18NNOQ-ND - DigiKey
Thief River Falls, MN, United States
Ultrasonic Receivers, Transmitters
5452-VM18NNOQ-ND
Ultrasonic Receivers, Transmitters 5452-VM18NNOQ-ND
ULT SEN 300KHZ 12V/24V

ULT SEN 300KHZ 12V/24V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 5452-VM18NNOQ-ND
Product Name Ultrasonic Receivers, Transmitters
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Sensor, -40 To 150Deg C Rohs Compliant Allegro Microsystems - 51AH7895 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Laser Triangulation Sensor - RF600 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 98.43 inch (10 to 2500 mm)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details