PRESSURE SWITCH 575VAC 1HP F +OP
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Pressure Switches | Pressure Sensors |
| Product Number | 5452-9013FSG2J21-ND | 1242126 |
| Product Name | Pressure Sensors, Transducers - Industrial | Pressure Sensors |
| Pressure Measurement | Differential | |
| Working Pressure Range | 20 to 65.01 psi (14.08 to 45.75 m H2O) | 15 to 65 psi (10.56 to 45.75 m H2O) |
| Accuracy | 3 ±% FS | 3 ±% FS |
| Operating Temperature | -22 to 158 F (-30 to 70 C) | |
| Normal State | Normally Closed |