PRESSURE SWITCH 480VAC 10AMP G
| RS Components, Ltd. | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 1242121 |
| Product Name | Pressure Sensors |
| Device Category | Sensor |
| Measurement Type | Differential; Gauge; Differential |
| Media | Liquid; Gas; Air, hydraulic oil, non-corrosive gas, non-corrosive liquids |
| Signal Output | Switch; Spdt-no/nc |