Teledyne Technologies Incorporated 3D Vision Systems Z-Trak2

Description
High-speed, in-line height measurement and inspection Z-Trak™2 is a new family of 3D profile sensors built on Teledyne Imaging’s 3D image sensor technology, ushering in a new era of 5GigE 3D profile sensors for high-speed, in-line 3D applications. Models deliver scan speeds of up to 45,000 profiles per second and features built-in HDR and reflection compensation algorithms to handle surfaces with varying degrees of reflectivity in a single scan. This delivers in-line height measurements for inspection, detection, identification, and guidance in electronics, semiconductor, automotive and factory automation markets segments. Delivering scan speeds of up to 45,000 profiles/sec Offering 2K points per profile, all Z-Trak2 models are factory calibrated and offered with either blue or red eye safe lasers to suit various surface properties and operating environments. All sensors are housed in IP67 enclosures for harsh environments and come bundled free with Teledyne Imaging’s Sherlock 8.1 —a point-and-click, rapid application development software package, Sapera Processing RTLs and Sapera LT SDK. FEATURES INCLUDE • Up to 2K points/profile; scan rate up to 45K profiles/sec • Built-in single frame HDR • 360° inspection and occlusion removal • Handles varying surface reflectivity to deliver consistent results • Multi-Sensor Synchronization using single, low cost setup • IP67 enclosure for harsh operating conditions • Sherlock 8.1 for rapid application deployment • Red and blue models • Reflection compensation algorithms • Diffused or spurious topologies • 1, 2.5 and 5GigE interface
Description
High-speed, in-line height measurement and inspection Z-Trak™2 is a new family of 3D profile sensors built on Teledyne Imaging’s 3D image sensor technology, ushering in a new era of 5GigE 3D profile sensors for high-speed, in-line 3D applications. Models deliver scan speeds of up to 45,000 profiles per second and features built-in HDR and reflection compensation algorithms to handle surfaces with varying degrees of reflectivity in a single scan. This delivers in-line height measurements for inspection, detection, identification, and guidance in electronics, semiconductor, automotive and factory automation markets segments. Delivering scan speeds of up to 45,000 profiles/sec Offering 2K points per profile, all Z-Trak2 models are factory calibrated and offered with either blue or red eye safe lasers to suit various surface properties and operating environments. All sensors are housed in IP67 enclosures for harsh environments and come bundled free with Teledyne Imaging’s Sherlock 8.1 —a point-and-click, rapid application development software package, Sapera Processing RTLs and Sapera LT SDK. FEATURES INCLUDE • Up to 2K points/profile; scan rate up to 45K profiles/sec • Built-in single frame HDR • 360° inspection and occlusion removal • Handles varying surface reflectivity to deliver consistent results • Multi-Sensor Synchronization using single, low cost setup • IP67 enclosure for harsh operating conditions • Sherlock 8.1 for rapid application deployment • Red and blue models • Reflection compensation algorithms • Diffused or spurious topologies • 1, 2.5 and 5GigE interface

Suppliers

Company
Product
Description
Supplier Links
3D Vision Systems - Z-Trak2 - Teledyne Technologies Incorporated
Thousand Oaks, CA, United States
3D Vision Systems
Z-Trak2
3D Vision Systems Z-Trak2
High-speed, in-line height measurement and inspection Z-Trak™2 is a new family of 3D profile sensors built on Teledyne Imaging’s 3D image sensor technology, ushering in a new era of 5GigE 3D profile sensors for high-speed, in-line 3D applications. Models deliver scan speeds of up to 45,000 profiles per second and features built-in HDR and reflection compensation algorithms to handle surfaces with varying degrees of reflectivity in a single scan. This delivers in-line height measurements for inspection, detection, identification, and guidance in electronics, semiconductor, automotive and factory automation markets segments. Delivering scan speeds of up to 45,000 profiles/sec Offering 2K points per profile, all Z-Trak2 models are factory calibrated and offered with either blue or red eye safe lasers to suit various surface properties and operating environments. All sensors are housed in IP67 enclosures for harsh environments and come bundled free with Teledyne Imaging’s Sherlock 8.1 —a point-and-click, rapid application development software package, Sapera Processing RTLs and Sapera LT SDK. FEATURES INCLUDE • Up to 2K points/profile; scan rate up to 45K profiles/sec • Built-in single frame HDR • 360° inspection and occlusion removal • Handles varying surface reflectivity to deliver consistent results • Multi-Sensor Synchronization using single, low cost setup • IP67 enclosure for harsh operating conditions • Sherlock 8.1 for rapid application deployment • Red and blue models • Reflection compensation algorithms • Diffused or spurious topologies • 1, 2.5 and 5GigE interface

High-speed, in-line height measurement and inspection

Z-Trak™2 is a new family of 3D profile sensors built on Teledyne Imaging’s 3D image sensor technology, ushering in a new era of 5GigE 3D profile sensors for high-speed, in-line 3D applications.

Models deliver scan speeds of up to 45,000 profiles per second and features built-in HDR and reflection compensation algorithms to handle surfaces with varying degrees of reflectivity in a single scan. This delivers in-line height measurements for inspection, detection, identification, and guidance in electronics, semiconductor, automotive and factory automation markets segments.

Delivering scan speeds of up to 45,000 profiles/sec
Offering 2K points per profile, all Z-Trak2 models are factory calibrated and offered with either blue or red eye safe lasers to suit various surface properties and operating environments. All sensors are housed in IP67 enclosures for harsh environments and come bundled free with Teledyne Imaging’s Sherlock 8.1 —a point-and-click, rapid application development software package, Sapera Processing RTLs and Sapera LT SDK.
FEATURES INCLUDE
• Up to 2K points/profile; scan rate up to 45K profiles/sec
• Built-in single frame HDR
• 360° inspection and occlusion removal
• Handles varying surface reflectivity to deliver consistent results
• Multi-Sensor Synchronization using single, low cost setup
• IP67 enclosure for harsh operating conditions
• Sherlock 8.1 for rapid application deployment
• Red and blue models
• Reflection compensation algorithms
• Diffused or spurious topologies
• 1, 2.5 and 5GigE interface

Supplier's Site

Technical Specifications

  Teledyne Technologies Incorporated
Product Category Machine Vision Systems
Product Number Z-Trak2
Product Name 3D Vision Systems
Applications Alignment / Guidance; Electronics or Semiconductor Inspection
Unlock Full Specs
to access all available technical data

Similar Products

In-Sight L38 Vision System -  - Cognex Corporation
Specs
System Type Modular / PC-Based
Applications Electronics or Semiconductor Inspection; Flaw Detection; ID Detection / Verification
Image Source Line Scan Camera
View Details
Sensor for high resolution 3D measurement of shiny surfaces - reflectCONTROL RCS130-160 3D HLP - Micro-Epsilon Group
Specs
Applications Assembly Quality; Edge Detection; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Pattern Recognition; Presence / Absence; Production & Quality Control
Image Source Area Scan Camera
Modules Included Cameras or Imagers; Imaging Illuminators; Imaging & Analysis Software
View Details