Teledyne Technologies Incorporated Oscilloscopes WAVESURFER 64MXS-B

Description
600MHz Bench, Digital Oscilloscopes Ethernet, GPIB, RS232, USB Interface LCD - Color (Touch) Display 4 Channel 400V Record, Save, Trend
Request a Quote Datasheet
Description
600MHz Bench, Digital Oscilloscopes Ethernet, GPIB, RS232, USB Interface LCD - Color (Touch) Display 4 Channel 400V Record, Save, Trend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - WAVESURFER64MXS-B-ND - DigiKey
Thief River Falls, MN, United States
600MHz Bench, Digital Oscilloscopes Ethernet, GPIB, RS232, USB Interface LCD - Color (Touch) Display 4 Channel 400V Record, Save, Trend

600MHz Bench, Digital Oscilloscopes Ethernet, GPIB, RS232, USB Interface LCD - Color (Touch) Display 4 Channel 400V Record, Save, Trend

Buy Now Datasheet
Digital Oscilloscope WAVESURFER 64MXS-B
The WAVESURFER 64MXS-B is a 600 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 600 MHz Input Channels: 4 Single-Shot Sample Rate/Ch: 10 GS/s on 2 Ch; 5 GS/s on 4 Ch Memory: 32 Mpts/Ch on 2 Ch; 16 Mpts/Ch on 4 Ch Rise time: 500 ps Bandwidth Limiters: 20 MHz, 200 MHz Input Impedance: 1 Mω ± 1.0% || 16 pF ± 2 pF, 50 ω ± 1.0% Input Coupling: AC, DC, GND Maximum Input Voltage: 1 Mω: ± 250 Vpk, 50 ω: 5 VRMS Channel-Channel Isolation: ≥ 52 dB at 100 MHz; ≥ 30 dB at 600 MHz Vertical Resolution: 8 bits Sensitivity: 1 Mω: 2 mV/div - 10 V/div; 50 ω: 2 mV/div - 1 V/div DC Gain Accuracy: ±1.5% Fast Processing of Long Memory and Math Responsive User Interface WaveStream™ Fast Viewing Mode WaveScan™ – Advanced Search and Find LabNotebook Documentation and Report Generation 10.4” Touch Screen Display LXI Compliant The WaveSurfer 64MXS-B oscilloscope packs high performance hardware, powerful waveform processing and advanced math, measurement and debug tools into a compact form factor with a large touch screen display and intuitive user interface. With up to 10 GS/s sample rate and 32 Mpts of memory, the WaveSurfer 64MXS-B can capture large amounts of data at very high sample rates. Other oscilloscopes offer long memory but they bog down trying to process or display it. WaveSurfer handles large amounts of data quickly providing fast processing of long memory even when using math and measurement functions. The software responds immediately to the user inputs even while processing data.

The WAVESURFER 64MXS-B is a 600 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 600 MHz
  • Input Channels: 4
  • Single-Shot Sample Rate/Ch: 10 GS/s on 2 Ch; 5 GS/s on 4 Ch
  • Memory: 32 Mpts/Ch on 2 Ch; 16 Mpts/Ch on 4 Ch
  • Rise time: 500 ps
  • Bandwidth Limiters: 20 MHz, 200 MHz
  • Input Impedance: 1 MΩ ± 1.0% || 16 pF ± 2 pF, 50 Ω ± 1.0%
  • Input Coupling: AC, DC, GND
  • Maximum Input Voltage: 1 MΩ: ± 250 Vpk, 50 Ω: 5 VRMS
  • Channel-Channel Isolation: ≥ 52 dB at 100 MHz; ≥ 30 dB at 600 MHz
  • Vertical Resolution: 8 bits
  • Sensitivity: 1 MΩ: 2 mV/div - 10 V/div; 50 Ω: 2 mV/div - 1 V/div
  • DC Gain Accuracy: ±1.5%
  • Fast Processing of Long Memory and Math
  • Responsive User Interface
  • WaveStream™ Fast Viewing Mode
  • WaveScan™ – Advanced Search and Find
  • LabNotebook Documentation and Report Generation
  • 10.4” Touch Screen Display
  • LXI Compliant

The WaveSurfer 64MXS-B oscilloscope packs high performance hardware, powerful waveform processing and advanced math, measurement and debug tools into a compact form factor with a large touch screen display and intuitive user interface.

With up to 10 GS/s sample rate and 32 Mpts of memory, the WaveSurfer 64MXS-B can capture large amounts of data at very high sample rates. Other oscilloscopes offer long memory but they bog down trying to process or display it. WaveSurfer handles large amounts of data quickly providing fast processing of long memory even when using math and measurement functions. The software responds immediately to the user inputs even while processing data.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number WAVESURFER64MXS-B-ND WAVESURFER 64MXS-B
Product Name Oscilloscopes Digital Oscilloscope
Host Interface Serial Port; USB; Ethernet; GPIB/IEEE-488/HPIB
Unlock Full Specs
to access all available technical data

Similar Products

MSO2202-S 200MHz 2+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2202-S - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Handheld Digital Oscilloscopes - SHS806 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 69 MHz
Number of Input Channels 2 (# channels)
Host Interface BNC
View Details
Oscilloscopes - 7250987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details