Teledyne LeCroy Touch Screen Oscilloscope WaveSurfer 64MXs-B

Description
The WaveSurfer ® MXs-B and MSO MXs-B oscilloscopes pack high performance hardware, powerful waveform processing and advanced math, measurement and debug tools into a compact form factor with a large touch screen display and intuitive user interface. With up to 10 GS/s sample rate and 32 Mpts of memory WaveSurfer can capture large amounts of data at very high sample rates. Other oscilloscopes offer long memory but they bog down trying to process or display it. WaveSurfer handles large amounts of data quickly providing fast processing of long memory even when using math and measurement functions. The software responds immediately to the user inputs even while processing data. System debug often requires more than analog channels. The MSO MXs-B delivers 18 digital channels which can capture digital signals of up to 250 MHz. The MSO MXs-B offer analog and digital cross-triggering plus measurement tools to help debug digital busses. Teledyne LeCroy’s WaveScan ™ search and find tool will scan both analog and digital channels for anomalies plus scan multiple digital lines for a parallel bus pattern. Key Features WaveSurfer ® MXs-B 200 MHz, 400 MHz, 600 MHz and 1 GHz Bandwidths Up to 10 GS/s Sample Rate 16 Mpts/Ch Memory, 32 Mpts Interleaved Fast Processing of Long Memory and Math Responsive User Interface WaveStream™ Fast Viewing Mode WaveScan™ – Advanced Search and Find LabNotebook Documentation and Report Generation 10.4” Touch Screen Display LXI Compliant MSO MXs-B All the great features of the WaveSurfer MXs-B plus: 18 Digital Channels Max. Digital Signal Speed of 250 MHz Analog and Digital Cross Pattern Triggering
Datasheet
Description
The WaveSurfer ® MXs-B and MSO MXs-B oscilloscopes pack high performance hardware, powerful waveform processing and advanced math, measurement and debug tools into a compact form factor with a large touch screen display and intuitive user interface. With up to 10 GS/s sample rate and 32 Mpts of memory WaveSurfer can capture large amounts of data at very high sample rates. Other oscilloscopes offer long memory but they bog down trying to process or display it. WaveSurfer handles large amounts of data quickly providing fast processing of long memory even when using math and measurement functions. The software responds immediately to the user inputs even while processing data. System debug often requires more than analog channels. The MSO MXs-B delivers 18 digital channels which can capture digital signals of up to 250 MHz. The MSO MXs-B offer analog and digital cross-triggering plus measurement tools to help debug digital busses. Teledyne LeCroy’s WaveScan ™ search and find tool will scan both analog and digital channels for anomalies plus scan multiple digital lines for a parallel bus pattern. Key Features WaveSurfer ® MXs-B 200 MHz, 400 MHz, 600 MHz and 1 GHz Bandwidths Up to 10 GS/s Sample Rate 16 Mpts/Ch Memory, 32 Mpts Interleaved Fast Processing of Long Memory and Math Responsive User Interface WaveStream™ Fast Viewing Mode WaveScan™ – Advanced Search and Find LabNotebook Documentation and Report Generation 10.4” Touch Screen Display LXI Compliant MSO MXs-B All the great features of the WaveSurfer MXs-B plus: 18 Digital Channels Max. Digital Signal Speed of 250 MHz Analog and Digital Cross Pattern Triggering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Oscilloscope - WaveSurfer 64MXs-B - Teledyne LeCroy
Chestnut Ridge, NY, USA
Touch Screen Oscilloscope
WaveSurfer 64MXs-B
Touch Screen Oscilloscope WaveSurfer 64MXs-B
The WaveSurfer ® MXs-B and MSO MXs-B oscilloscopes pack high performance hardware, powerful waveform processing and advanced math, measurement and debug tools into a compact form factor with a large touch screen display and intuitive user interface. With up to 10 GS/s sample rate and 32 Mpts of memory WaveSurfer can capture large amounts of data at very high sample rates. Other oscilloscopes offer long memory but they bog down trying to process or display it. WaveSurfer handles large amounts of data quickly providing fast processing of long memory even when using math and measurement functions. The software responds immediately to the user inputs even while processing data. System debug often requires more than analog channels. The MSO MXs-B delivers 18 digital channels which can capture digital signals of up to 250 MHz. The MSO MXs-B offer analog and digital cross-triggering plus measurement tools to help debug digital busses. Teledyne LeCroy’s WaveScan ™ search and find tool will scan both analog and digital channels for anomalies plus scan multiple digital lines for a parallel bus pattern. Key Features WaveSurfer ® MXs-B 200 MHz, 400 MHz, 600 MHz and 1 GHz Bandwidths Up to 10 GS/s Sample Rate 16 Mpts/Ch Memory, 32 Mpts Interleaved Fast Processing of Long Memory and Math Responsive User Interface WaveStream™ Fast Viewing Mode WaveScan™ – Advanced Search and Find LabNotebook Documentation and Report Generation 10.4” Touch Screen Display LXI Compliant MSO MXs-B All the great features of the WaveSurfer MXs-B plus: 18 Digital Channels Max. Digital Signal Speed of 250 MHz Analog and Digital Cross Pattern Triggering

The WaveSurfer ® MXs-B and MSO MXs-B oscilloscopes pack high performance hardware, powerful waveform processing and advanced math, measurement and debug tools into a compact form factor with a large touch screen display and intuitive user interface.

With up to 10 GS/s sample rate and 32 Mpts of memory WaveSurfer can capture large amounts of data at very high sample rates. Other oscilloscopes offer long memory but they bog down trying to process or display it. WaveSurfer handles large amounts of data quickly providing fast processing of long memory even when using math and measurement functions. The software responds immediately to the user inputs even while processing data.

System debug often requires more than analog channels. The MSO MXs-B delivers 18 digital channels which can capture digital signals of up to 250 MHz. The MSO MXs-B offer analog and digital cross-triggering plus measurement tools to help debug digital busses. Teledyne LeCroy’s WaveScan ™ search and find tool will scan both analog and digital channels for anomalies plus scan multiple digital lines for a parallel bus pattern.

Key Features

WaveSurfer ® MXs-B

  • 200 MHz, 400 MHz, 600 MHz and 1 GHz Bandwidths
  • Up to 10 GS/s Sample Rate
  • 16 Mpts/Ch Memory, 32 Mpts Interleaved
  • Fast Processing of Long Memory and Math
  • Responsive User Interface
  • WaveStream™ Fast Viewing Mode
  • WaveScan™ – Advanced Search and Find
  • LabNotebook Documentation and Report Generation
  • 10.4” Touch Screen Display
  • LXI Compliant

MSO MXs-B

All the great features of the WaveSurfer MXs-B plus:

  • 18 Digital Channels
  • Max. Digital Signal Speed of 250 MHz
  • Analog and Digital Cross Pattern Triggering
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number WaveSurfer 64MXs-B
Product Name Touch Screen Oscilloscope
Bandwidth 600 MHz
Number of Input Channels 4 (# channels)
A/D Resolution 8.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Power Measurement Analyzer - 4500C - Maury Microwave
Specs
Bandwidth 40000 MHz
Number of Input Channels 2 (# channels)
View Details
UTD2052CEX+ 50MHz 2Ch Digital Storage Oscilloscope - UTD2052CEX+ - Uni-Trend US
Specs
Bandwidth 50 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details
Oscilloscopes - 2683145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 150 MHz
Features Removable Storage; RoHS
View Details