Teledyne LeCroy Digital Oscilloscope WAVESURFER 424

Description
The WAVESURFER 424 is a 200 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz 4 Channels Sample Rate: 2 GS/s Record Length: 2 Mpts Standard capture time: up to 1 ms at full sample rate Vertical Resolution: 8 bits From its large 10.4" LCD touch screen to its space-saving small footprint, the WaveSurfer 424 oscilloscope is a radical rethinking of the basic bench scope. It breaks the rules of conventional scope design to deliver dramatically improved signal viewing, 100x the capture time, and up-to-the-minute connectivity capabilities.
Datasheet
Description
The WAVESURFER 424 is a 200 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz 4 Channels Sample Rate: 2 GS/s Record Length: 2 Mpts Standard capture time: up to 1 ms at full sample rate Vertical Resolution: 8 bits From its large 10.4" LCD touch screen to its space-saving small footprint, the WaveSurfer 424 oscilloscope is a radical rethinking of the basic bench scope. It breaks the rules of conventional scope design to deliver dramatically improved signal viewing, 100x the capture time, and up-to-the-minute connectivity capabilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - WAVESURFER 424 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
WAVESURFER 424
Digital Oscilloscope WAVESURFER 424
The WAVESURFER 424 is a 200 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz 4 Channels Sample Rate: 2 GS/s Record Length: 2 Mpts Standard capture time: up to 1 ms at full sample rate Vertical Resolution: 8 bits From its large 10.4" LCD touch screen to its space-saving small footprint, the WaveSurfer 424 oscilloscope is a radical rethinking of the basic bench scope. It breaks the rules of conventional scope design to deliver dramatically improved signal viewing, 100x the capture time, and up-to-the-minute connectivity capabilities.

The WAVESURFER 424 is a 200 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 200 MHz
  • 4 Channels
  • Sample Rate: 2 GS/s
  • Record Length: 2 Mpts
  • Standard capture time: up to 1 ms at full sample rate
  • Vertical Resolution: 8 bits

From its large 10.4" LCD touch screen to its space-saving small footprint, the WaveSurfer 424 oscilloscope is a radical rethinking of the basic bench scope. It breaks the rules of conventional scope design to deliver dramatically improved signal viewing, 100x the capture time, and up-to-the-minute connectivity capabilities.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number WAVESURFER 424
Product Name Digital Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO7204X 2GHz 4Ch Mixed Signal Oscilloscope - MSO7204X - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
HD Digital Storage Oscilloscope - SDS3054XHD - Siglent Technologies NA, Inc.
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; 2x USB 3.0 Host,1x USB 2.0 Host , USB 3.0 Device (USBTMC),1000M LAN ((VXI-11/Telnet/Socket/LXI)), External Triger In, Aux Out (Pass/Fail, Trigger Out)
View Details
Oscilloscopes - 2806589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features Handheld
View Details