Teledyne LeCroy Digital Oscilloscope WAVESURFER 422

Description
The WAVESURFER 422 is a 200 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz 2 Channels Sample Rate: 2 GS/s Record Length: 2 Mpts Standard capture time: up to 1 ms at full sample rate Vertical resolution: 8 bits 10.4" Color LCD Touch Screen More than 100X the capture time The WaveSurfer 422 with its 10.4" display, is 2-1/2 times the size of the 6.4" screens found on competitive oscilloscopes. And its 6" deep footprint eliminates the space penalty that comes with conventional oscilloscopes. Just looking at the screen you can see the improvement — the 800 x 600 SVGA display boasts exceptional brightness and a wide viewing angle. Signal details are clearer than ever. And you know that when you can see the signal, you can come up with the solution. The WaveSurfer 400 Series oscilloscope fits your working style as comfortably as it fits your bench. Twenty-three basic measurements have been built in to give you quick answers.
Datasheet
Description
The WAVESURFER 422 is a 200 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz 2 Channels Sample Rate: 2 GS/s Record Length: 2 Mpts Standard capture time: up to 1 ms at full sample rate Vertical resolution: 8 bits 10.4" Color LCD Touch Screen More than 100X the capture time The WaveSurfer 422 with its 10.4" display, is 2-1/2 times the size of the 6.4" screens found on competitive oscilloscopes. And its 6" deep footprint eliminates the space penalty that comes with conventional oscilloscopes. Just looking at the screen you can see the improvement — the 800 x 600 SVGA display boasts exceptional brightness and a wide viewing angle. Signal details are clearer than ever. And you know that when you can see the signal, you can come up with the solution. The WaveSurfer 400 Series oscilloscope fits your working style as comfortably as it fits your bench. Twenty-three basic measurements have been built in to give you quick answers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - WAVESURFER 422 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
WAVESURFER 422
Digital Oscilloscope WAVESURFER 422
The WAVESURFER 422 is a 200 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz 2 Channels Sample Rate: 2 GS/s Record Length: 2 Mpts Standard capture time: up to 1 ms at full sample rate Vertical resolution: 8 bits 10.4" Color LCD Touch Screen More than 100X the capture time The WaveSurfer 422 with its 10.4" display, is 2-1/2 times the size of the 6.4" screens found on competitive oscilloscopes. And its 6" deep footprint eliminates the space penalty that comes with conventional oscilloscopes. Just looking at the screen you can see the improvement — the 800 x 600 SVGA display boasts exceptional brightness and a wide viewing angle. Signal details are clearer than ever. And you know that when you can see the signal, you can come up with the solution. The WaveSurfer 400 Series oscilloscope fits your working style as comfortably as it fits your bench. Twenty-three basic measurements have been built in to give you quick answers.

The WAVESURFER 422 is a 200 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 200 MHz
  • 2 Channels
  • Sample Rate: 2 GS/s
  • Record Length: 2 Mpts
  • Standard capture time: up to 1 ms at full sample rate
  • Vertical resolution: 8 bits
  • 10.4" Color LCD Touch Screen
  • More than 100X the capture time

The WaveSurfer 422 with its 10.4" display, is 2-1/2 times the size of the 6.4" screens found on competitive oscilloscopes. And its 6" deep footprint eliminates the space penalty that comes with conventional oscilloscopes. Just looking at the screen you can see the improvement — the 800 x 600 SVGA display boasts exceptional brightness and a wide viewing angle. Signal details are clearer than ever. And you know that when you can see the signal, you can come up with the solution. The WaveSurfer 400 Series oscilloscope fits your working style as comfortably as it fits your bench. Twenty-three basic measurements have been built in to give you quick answers.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number WAVESURFER 422
Product Name Digital Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT1000B4 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO2204 200MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 1271089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details