Teledyne Technologies Incorporated Oscilloscopes WAVESURFER 10

Description
1GHz Bench, Digital Oscilloscopes Ethernet, GPIB, USB Interface LCD - Color (Touch) Display 4 Channel 250V Record, Playback, Save, Trend
Request a Quote Datasheet
Description
1GHz Bench, Digital Oscilloscopes Ethernet, GPIB, USB Interface LCD - Color (Touch) Display 4 Channel 250V Record, Playback, Save, Trend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - WAVESURFER10-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscopes
WAVESURFER10-ND
Oscilloscopes WAVESURFER10-ND
1GHz Bench, Digital Oscilloscopes Ethernet, GPIB, USB Interface LCD - Color (Touch) Display 4 Channel 250V Record, Playback, Save, Trend

1GHz Bench, Digital Oscilloscopes Ethernet, GPIB, USB Interface LCD - Color (Touch) Display 4 Channel 250V Record, Playback, Save, Trend

Buy Now Datasheet
Digital Oscilloscope - WAVESURFER 10 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
WAVESURFER 10
Digital Oscilloscope WAVESURFER 10
The WAVESURFER 10 is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz 4 Channels Sample Rate: 10 GS/s Record Length: 10 Mpts/ch 8 bit resolution MAUI Advanced User Interface - Designed for Touch, Built for Simplicity, Made to Solve WaveScan - Advanced Search and Find LabNotebook Documentation and Report Generation 10.4” Touch Screen Display Spectrum Analyzer Mode Power Analysis Software Serial Trigger and Decode Advanced Debug Toolkit The WaveSurfer 10 combines the MAUI advanced user interface with powerful waveform processing, in addition to advanced math, measurement and debug tools, to quickly analyze and find the root cause of problems. With a 10.4” touch screen display, high performance hardware, and compact form factor the WaveSurfer 10 is unique among 1 GHz oscilloscopes.

The WAVESURFER 10 is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1 GHz
  • 4 Channels
  • Sample Rate: 10 GS/s
  • Record Length: 10 Mpts/ch
  • 8 bit resolution
  • MAUI Advanced User Interface - Designed for Touch, Built for Simplicity, Made to Solve
  • WaveScan - Advanced Search and Find
  • LabNotebook Documentation and Report Generation
  • 10.4” Touch Screen Display
  • Spectrum Analyzer Mode
  • Power Analysis Software
  • Serial Trigger and Decode
  • Advanced Debug Toolkit

The WaveSurfer 10 combines the MAUI advanced user interface with powerful waveform processing, in addition to advanced math, measurement and debug tools, to quickly analyze and find the root cause of problems. With a 10.4” touch screen display, high performance hardware, and compact form factor the WaveSurfer 10 is unique among 1 GHz oscilloscopes.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number WAVESURFER10-ND WAVESURFER 10
Product Name Oscilloscopes Digital Oscilloscope
Host Interface USB; Ethernet; GPIB/IEEE-488/HPIB
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000HF2-60 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO7204X 2GHz 4Ch Mixed Signal Oscilloscope - MSO7204X - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details