Teledyne LeCroy Digital Oscilloscope WAVERUNNER LT374M

Description
The WAVERUNNER LT374M is a 500 MHz, 4 Channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. LeCroy WAVERUNNER LT374M Features: Bandwidth: 500 MHz 4 Channels Sample Rate: 4 GS/s Record Length: 1 Mpts
Description
The WAVERUNNER LT374M is a 500 MHz, 4 Channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. LeCroy WAVERUNNER LT374M Features: Bandwidth: 500 MHz 4 Channels Sample Rate: 4 GS/s Record Length: 1 Mpts

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope WAVERUNNER LT374M
The WAVERUNNER LT374M is a 500 MHz, 4 Channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. LeCroy WAVERUNNER LT374M Features: Bandwidth: 500 MHz 4 Channels Sample Rate: 4 GS/s Record Length: 1 Mpts

The WAVERUNNER LT374M is a 500 MHz, 4 Channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

LeCroy WAVERUNNER LT374M Features:

  • Bandwidth: 500 MHz
  • 4 Channels
  • Sample Rate: 4 GS/s
  • Record Length: 1 Mpts
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number WAVERUNNER LT374M
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B3-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO1204 200MHz 4Ch Digital Storage Oscilloscope - UPO1204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 1953376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details