Teledyne LeCroy Digital Oscilloscope WAVERUNNER LT364

Description
The WAVERUNNER LT364 is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4 Channels Sample Rate: 1 GS/s Record Length: 500 kpts Color The Waverunner LT364 LeCroy is a Digital Oscilloscope.
Description
The WAVERUNNER LT364 is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4 Channels Sample Rate: 1 GS/s Record Length: 500 kpts Color The Waverunner LT364 LeCroy is a Digital Oscilloscope.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - WAVERUNNER LT364 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
WAVERUNNER LT364
Digital Oscilloscope WAVERUNNER LT364
The WAVERUNNER LT364 is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4 Channels Sample Rate: 1 GS/s Record Length: 500 kpts Color The Waverunner LT364 LeCroy is a Digital Oscilloscope.

The WAVERUNNER LT364 is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • 4 Channels
  • Sample Rate: 1 GS/s
  • Record Length: 500 kpts
  • Color

The Waverunner LT364 LeCroy is a Digital Oscilloscope.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number WAVERUNNER LT364
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B3-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO2102HD 12-Bit 100MHz 2Ch High Definition Oscilloscope - UPO2102HD - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Oscilloscopes - 7493005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Handheld; Has Display
View Details