Teledyne LeCroy Digital Oscilloscope WAVERUNNER LT354

Description
The WAVERUNNER LT354 is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 4 Sample Rate: 1 GS/s Record Length: 250 kpts The Waverunner LT354 LeCroy is a Digital Oscilloscope.
Datasheet
Description
The WAVERUNNER LT354 is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 4 Sample Rate: 1 GS/s Record Length: 250 kpts The Waverunner LT354 LeCroy is a Digital Oscilloscope.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - WAVERUNNER LT354 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
WAVERUNNER LT354
Digital Oscilloscope WAVERUNNER LT354
The WAVERUNNER LT354 is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 4 Sample Rate: 1 GS/s Record Length: 250 kpts The Waverunner LT354 LeCroy is a Digital Oscilloscope.

The WAVERUNNER LT354 is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • Channels: 4
  • Sample Rate: 1 GS/s
  • Record Length: 250 kpts

The Waverunner LT354 LeCroy is a Digital Oscilloscope.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number WAVERUNNER LT354
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B3-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Super Phosphor Oscilloscopes - SDS1202X-E - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
MSO3054X 500MHz 4Ch Mixed Signal Oscilloscope - MSO3054X - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details