Teledyne LeCroy Digital Oscilloscope WAVERUNNER LT344L

Description
The WAVERUNNER LT344L is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 4 Sample Rate: 500 MS/s Acquisition Memory: 1 Mpts Input Impedance: 50 Ohm ±1.0%; 1 MOhm/12 pF typical (using PP006 probe) Input Coupling: 1 MOhm: AC, DC, GND; 50 Ohm: DC, GND Max Input: 50 Ohm: 5 Vrms; 1 MOhm: 400 Vmax (peak AC <-5 kHz + DC) Vertical Resolution: 8 bits Sensitivity: 2 mV – 10 V/div fully variable DC Gain Accuracy: ±(1.5% +0.5% of full scale) Offset Range: 2 mV–50 mV/div: ±1 V100 mV–500 mV/div: ±10 V1 V–10 V/div: ±100 V Offset Accuracy: ±(1.5% + 0.5% of full scale + 1.0 mV) The Waverunner LT344L LeCroy is a Digital Oscilloscope.
Description
The WAVERUNNER LT344L is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 4 Sample Rate: 500 MS/s Acquisition Memory: 1 Mpts Input Impedance: 50 Ohm ±1.0%; 1 MOhm/12 pF typical (using PP006 probe) Input Coupling: 1 MOhm: AC, DC, GND; 50 Ohm: DC, GND Max Input: 50 Ohm: 5 Vrms; 1 MOhm: 400 Vmax (peak AC <-5 kHz + DC) Vertical Resolution: 8 bits Sensitivity: 2 mV – 10 V/div fully variable DC Gain Accuracy: ±(1.5% +0.5% of full scale) Offset Range: 2 mV–50 mV/div: ±1 V100 mV–500 mV/div: ±10 V1 V–10 V/div: ±100 V Offset Accuracy: ±(1.5% + 0.5% of full scale + 1.0 mV) The Waverunner LT344L LeCroy is a Digital Oscilloscope.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope WAVERUNNER LT344L
The WAVERUNNER LT344L is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 4 Sample Rate: 500 MS/s Acquisition Memory: 1 Mpts Input Impedance: 50 Ohm ±1.0%; 1 MOhm/12 pF typical (using PP006 probe) Input Coupling: 1 MOhm: AC, DC, GND; 50 Ohm: DC, GND Max Input: 50 Ohm: 5 Vrms; 1 MOhm: 400 Vmax (peak AC <-5 kHz + DC) Vertical Resolution: 8 bits Sensitivity: 2 mV – 10 V/div fully variable DC Gain Accuracy: ±(1.5% +0.5% of full scale) Offset Range: 2 mV–50 mV/div: ±1 V100 mV–500 mV/div: ±10 V1 V–10 V/div: ±100 V Offset Accuracy: ±(1.5% + 0.5% of full scale + 1.0 mV) The Waverunner LT344L LeCroy is a Digital Oscilloscope.

The WAVERUNNER LT344L is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • Channels: 4
  • Sample Rate: 500 MS/s
  • Acquisition Memory: 1 Mpts
  • Input Impedance: 50 Ohm ±1.0%; 1 MOhm/12 pF typical (using PP006 probe)
  • Input Coupling: 1 MOhm: AC, DC, GND; 50 Ohm: DC, GND
  • Max Input: 50 Ohm: 5 Vrms; 1 MOhm: 400 Vmax (peak AC <-5 kHz + DC)
  • Vertical Resolution: 8 bits
  • Sensitivity: 2 mV – 10 V/div fully variable
  • DC Gain Accuracy: ±(1.5% +0.5% of full scale)
  • Offset Range: 2 mV–50 mV/div: ±1 V100 mV–500 mV/div: ±10 V1 V–10 V/div: ±100 V
  • Offset Accuracy: ±(1.5% + 0.5% of full scale + 1.0 mV)

The Waverunner LT344L LeCroy is a Digital Oscilloscope.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number WAVERUNNER LT344L
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B5-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO1104 100MHz 4Ch Digital Storage Oscilloscope - UPO1104 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2406593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details