Teledyne LeCroy Touch Screen Oscilloscope WaveRunner 8404M-R

Description
WaveRunner 8000 oscilloscopes have the industry’s widest and deepest collection of tools, making it unbelievably powerful and MAUI with OneTouch makes measurement setup insanely easy, providing faster time to insight. Key Features 500 MHz- 4 GHz bandwidths Up to 40 GS/s sample rate MAUI with OneTouch Designed for touch Built for simplicity Made to solve Advanced Tools Jitter and Timing Analysis Capabilities WaveScan – Search and Find LabNotebook Documentation and Report Generation History Mode – Waveform Playback Optional Software Packages Advanced Customization Digital Filtering Spectrum Analysis Device and Switching Power Supply Analysis Comprehensive set of serial data analysis, debug, validation and compliance tools 16 digital channels with 1.25 GS/s Analog and Digital Cross-Pattern Triggering Digital Pattern Search and Find Analog and Digital Timing Measurements Logic Gate Emulation Activity Indicators
Datasheet
Description
WaveRunner 8000 oscilloscopes have the industry’s widest and deepest collection of tools, making it unbelievably powerful and MAUI with OneTouch makes measurement setup insanely easy, providing faster time to insight. Key Features 500 MHz- 4 GHz bandwidths Up to 40 GS/s sample rate MAUI with OneTouch Designed for touch Built for simplicity Made to solve Advanced Tools Jitter and Timing Analysis Capabilities WaveScan – Search and Find LabNotebook Documentation and Report Generation History Mode – Waveform Playback Optional Software Packages Advanced Customization Digital Filtering Spectrum Analysis Device and Switching Power Supply Analysis Comprehensive set of serial data analysis, debug, validation and compliance tools 16 digital channels with 1.25 GS/s Analog and Digital Cross-Pattern Triggering Digital Pattern Search and Find Analog and Digital Timing Measurements Logic Gate Emulation Activity Indicators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Oscilloscope - WaveRunner 8404M-R - Teledyne LeCroy
Chestnut Ridge, NY, USA
Touch Screen Oscilloscope
WaveRunner 8404M-R
Touch Screen Oscilloscope WaveRunner 8404M-R
WaveRunner 8000 oscilloscopes have the industry’s widest and deepest collection of tools, making it unbelievably powerful and MAUI with OneTouch makes measurement setup insanely easy, providing faster time to insight. Key Features 500 MHz- 4 GHz bandwidths Up to 40 GS/s sample rate MAUI with OneTouch Designed for touch Built for simplicity Made to solve Advanced Tools Jitter and Timing Analysis Capabilities WaveScan – Search and Find LabNotebook Documentation and Report Generation History Mode – Waveform Playback Optional Software Packages Advanced Customization Digital Filtering Spectrum Analysis Device and Switching Power Supply Analysis Comprehensive set of serial data analysis, debug, validation and compliance tools 16 digital channels with 1.25 GS/s Analog and Digital Cross-Pattern Triggering Digital Pattern Search and Find Analog and Digital Timing Measurements Logic Gate Emulation Activity Indicators

WaveRunner 8000 oscilloscopes have the industry’s widest and deepest collection of tools, making it unbelievably powerful and MAUI with OneTouch makes measurement setup insanely easy, providing faster time to insight.

Key Features

  • 500 MHz- 4 GHz bandwidths
  • Up to 40 GS/s sample rate
  • MAUI with OneTouch
    • Designed for touch
    • Built for simplicity
    • Made to solve
  • Advanced Tools
    • Jitter and Timing Analysis Capabilities
    • WaveScan – Search and Find
    • LabNotebook Documentation and Report Generation
    • History Mode – Waveform Playback
  • Optional Software Packages
    • Advanced Customization
    • Digital Filtering
    • Spectrum Analysis
    • Device and Switching Power Supply Analysis
    • Comprehensive set of serial data analysis, debug, validation and compliance tools
  • 16 digital channels with 1.25 GS/s
    • Analog and Digital Cross-Pattern Triggering
    • Digital Pattern Search and Find
    • Analog and Digital Timing Measurements
    • Logic Gate Emulation
    • Activity Indicators
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number WaveRunner 8404M-R
Product Name Touch Screen Oscilloscope
Bandwidth 4000 MHz
Number of Input Channels 4 (# channels)
A/D Resolution 11.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Firmware & Utilities - MT2001G - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO2102HD 12-Bit 100MHz 2Ch High Definition Oscilloscope - UPO2102HD - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Oscilloscopes - 2372495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 500 MHz
Features RoHS
View Details