Teledyne LeCroy Touch Screen Oscilloscope WaveRunner 8254M-MS

Description
WaveRunner 8000 oscilloscopes have the industry’s widest and deepest collection of tools, making it unbelievably powerful and MAUI with OneTouch makes measurement setup insanely easy, providing faster time to insight. Key Features 500 MHz- 4 GHz bandwidths Up to 40 GS/s sample rate MAUI with OneTouch Designed for touch Built for simplicity Made to solve Advanced Tools Jitter and Timing Analysis Capabilities WaveScan – Search and Find LabNotebook Documentation and Report Generation History Mode – Waveform Playback Optional Software Packages Advanced Customization Digital Filtering Spectrum Analysis Device and Switching Power Supply Analysis Comprehensive set of serial data analysis, debug, validation and compliance tools 16 digital channels with 1.25 GS/s Analog and Digital Cross-Pattern Triggering Digital Pattern Search and Find Analog and Digital Timing Measurements Logic Gate Emulation Activity Indicators
Description
WaveRunner 8000 oscilloscopes have the industry’s widest and deepest collection of tools, making it unbelievably powerful and MAUI with OneTouch makes measurement setup insanely easy, providing faster time to insight. Key Features 500 MHz- 4 GHz bandwidths Up to 40 GS/s sample rate MAUI with OneTouch Designed for touch Built for simplicity Made to solve Advanced Tools Jitter and Timing Analysis Capabilities WaveScan – Search and Find LabNotebook Documentation and Report Generation History Mode – Waveform Playback Optional Software Packages Advanced Customization Digital Filtering Spectrum Analysis Device and Switching Power Supply Analysis Comprehensive set of serial data analysis, debug, validation and compliance tools 16 digital channels with 1.25 GS/s Analog and Digital Cross-Pattern Triggering Digital Pattern Search and Find Analog and Digital Timing Measurements Logic Gate Emulation Activity Indicators
Datasheet
Datasheet Summary
Powered by GS/AI

The WaveRunner 8254M-MS is a mixed signal oscilloscope featuring a bandwidth of 2.5 GHz and a maximum sample rate of 20 GS/s across four channels. It offers 64 Mpts/channel memory, which can be expanded to 128 Mpts/channel in interleaved mode. The oscilloscope is equipped with a 12.1,Äù WXGA color display, providing a clear interface for analysis. It includes advanced measurement capabilities such as jitter and timing analysis, as well as comprehensive serial data analysis tools. The device is designed for ease of use with MAUI and OneTouch technology, allowing for intuitive gesture control and quick setup. Additionally, it comes with a standard configuration that includes passive probes, a protective cover, and a three-year warranty. This oscilloscope is suitable for engineers requiring high-performance measurement tools for complex debugging tasks.

Datasheet Summary
Powered by GS/AI

The WaveRunner 8254M-MS is a mixed signal oscilloscope featuring a bandwidth of 2.5 GHz and a maximum sample rate of 20 GS/s across four channels. It offers 64 Mpts/channel memory, which can be expanded to 128 Mpts/channel in interleaved mode. The oscilloscope is equipped with a 12.1,Äù WXGA color display, providing a clear interface for analysis. It includes advanced measurement capabilities such as jitter and timing analysis, as well as comprehensive serial data analysis tools. The device is designed for ease of use with MAUI and OneTouch technology, allowing for intuitive gesture control and quick setup. Additionally, it comes with a standard configuration that includes passive probes, a protective cover, and a three-year warranty. This oscilloscope is suitable for engineers requiring high-performance measurement tools for complex debugging tasks.

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Oscilloscope - WaveRunner 8254M-MS - Teledyne LeCroy
Chestnut Ridge, NY, USA
Touch Screen Oscilloscope
WaveRunner 8254M-MS
Touch Screen Oscilloscope WaveRunner 8254M-MS
WaveRunner 8000 oscilloscopes have the industry’s widest and deepest collection of tools, making it unbelievably powerful and MAUI with OneTouch makes measurement setup insanely easy, providing faster time to insight. Key Features 500 MHz- 4 GHz bandwidths Up to 40 GS/s sample rate MAUI with OneTouch Designed for touch Built for simplicity Made to solve Advanced Tools Jitter and Timing Analysis Capabilities WaveScan – Search and Find LabNotebook Documentation and Report Generation History Mode – Waveform Playback Optional Software Packages Advanced Customization Digital Filtering Spectrum Analysis Device and Switching Power Supply Analysis Comprehensive set of serial data analysis, debug, validation and compliance tools 16 digital channels with 1.25 GS/s Analog and Digital Cross-Pattern Triggering Digital Pattern Search and Find Analog and Digital Timing Measurements Logic Gate Emulation Activity Indicators

WaveRunner 8000 oscilloscopes have the industry’s widest and deepest collection of tools, making it unbelievably powerful and MAUI with OneTouch makes measurement setup insanely easy, providing faster time to insight.

Key Features

  • 500 MHz- 4 GHz bandwidths
  • Up to 40 GS/s sample rate
  • MAUI with OneTouch
    • Designed for touch
    • Built for simplicity
    • Made to solve
  • Advanced Tools
    • Jitter and Timing Analysis Capabilities
    • WaveScan – Search and Find
    • LabNotebook Documentation and Report Generation
    • History Mode – Waveform Playback
  • Optional Software Packages
    • Advanced Customization
    • Digital Filtering
    • Spectrum Analysis
    • Device and Switching Power Supply Analysis
    • Comprehensive set of serial data analysis, debug, validation and compliance tools
  • 16 digital channels with 1.25 GS/s
    • Analog and Digital Cross-Pattern Triggering
    • Digital Pattern Search and Find
    • Analog and Digital Timing Measurements
    • Logic Gate Emulation
    • Activity Indicators
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number WaveRunner 8254M-MS
Product Name Touch Screen Oscilloscope
Bandwidth 2500 MHz
Number of Input Channels 4 (# channels)
A/D Resolution 11.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT1000B4 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO2304X 300MHz 4Ch Mixed Signal Oscilloscope - MSO2304X - Uni-Trend US
Specs
Bandwidth 300 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 1233727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details