Teledyne LeCroy Digital Oscilloscope WAVERUNNER 6200

Description
The WAVERUNNER 6200 is a 2 GHz, 4 Channel digital oscilloscope from LeCroy. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: 2 GHz Bandwidth 4 Channels 5 GS/s on All Channels; 10 GS/s on 2 Channels 1 Mpts on All Channels, Expandable to 12/24 Mpts Compact and Lightweight Easy User Interface Touch Screen Interface Vertical Controls for Each Channel USB 2.0 and 802.3xx LAN Ports Open Windows 2000 Specifications Rise Time (Typical): 225 ps Bandwidth Limiters: 20 MHz; 200 MHz Input Impedance: 1Mω || < 20 pF (10 Mω || 9.5 pF using PP007 probe) Input Coupling: 50 ω: DC,1Mω: AC, DC,GND Maximum Input Voltage: 50 ω: 5 Vrms, 1 Mω: 250 Vmax (Peak AC: ≤ 5 kHz + DC) Channel to Channel Isolation: > 40 dB @ < 100MHz (> 30 dB @ full bandwidth) Vertical Resolution: 8 bits; up to 11 with enhanced resolution (ERES) Sensitivity: 50 ω: 2 mV/div—1 V/div fully variable; 1 Mω: 2 mV—10 V/div fully variable DC Gain Accuracy: ±1.0% of full scale (typical), ±1.5% of full scale with V/Div ≥ 10 mV (warranted) LeCroy’s WaveRunner® 6000 Series is built to be the world’s best everyday bench oscilloscope. It offers the best acquisition specifications, a user interface that makes it easy to perform the most common oscilloscope functions, industryleading long term support and a “feel” that makes the oscilloscope a pleasure to drive. For the first time, LeCroy has combined the type of high performance front amplifier,ADC, memory and triggering used in more expensive oscilloscopes and designed it all into a very affordable package. The WaveRunner 6000 Series also introduces a user interface that makes viewing and measuring signals simple and fast. With the WaveRunner 6000 Series, all viewing controls and basic oscilloscope functions are easily at hand using front panel knobs. You get fast views and can zoom in to see details on the bright touch panel color screen. Or use the simple and intuitive controls to call up exactly the measurements you need. The WaveRunner 6000 Series includes an industry-leading signal acquisition path, which provides a 5 GS/s ADC on every channel and 1 Mbyte of standard memory. No need to worry about the undersampling or aliasing caused by slower ADCs or shorter memories on other oscilloscopes. The image is a representation of selection. See specifications for product details.
Datasheet
Description
The WAVERUNNER 6200 is a 2 GHz, 4 Channel digital oscilloscope from LeCroy. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: 2 GHz Bandwidth 4 Channels 5 GS/s on All Channels; 10 GS/s on 2 Channels 1 Mpts on All Channels, Expandable to 12/24 Mpts Compact and Lightweight Easy User Interface Touch Screen Interface Vertical Controls for Each Channel USB 2.0 and 802.3xx LAN Ports Open Windows 2000 Specifications Rise Time (Typical): 225 ps Bandwidth Limiters: 20 MHz; 200 MHz Input Impedance: 1Mω || < 20 pF (10 Mω || 9.5 pF using PP007 probe) Input Coupling: 50 ω: DC,1Mω: AC, DC,GND Maximum Input Voltage: 50 ω: 5 Vrms, 1 Mω: 250 Vmax (Peak AC: ≤ 5 kHz + DC) Channel to Channel Isolation: > 40 dB @ < 100MHz (> 30 dB @ full bandwidth) Vertical Resolution: 8 bits; up to 11 with enhanced resolution (ERES) Sensitivity: 50 ω: 2 mV/div—1 V/div fully variable; 1 Mω: 2 mV—10 V/div fully variable DC Gain Accuracy: ±1.0% of full scale (typical), ±1.5% of full scale with V/Div ≥ 10 mV (warranted) LeCroy’s WaveRunner® 6000 Series is built to be the world’s best everyday bench oscilloscope. It offers the best acquisition specifications, a user interface that makes it easy to perform the most common oscilloscope functions, industryleading long term support and a “feel” that makes the oscilloscope a pleasure to drive. For the first time, LeCroy has combined the type of high performance front amplifier,ADC, memory and triggering used in more expensive oscilloscopes and designed it all into a very affordable package. The WaveRunner 6000 Series also introduces a user interface that makes viewing and measuring signals simple and fast. With the WaveRunner 6000 Series, all viewing controls and basic oscilloscope functions are easily at hand using front panel knobs. You get fast views and can zoom in to see details on the bright touch panel color screen. Or use the simple and intuitive controls to call up exactly the measurements you need. The WaveRunner 6000 Series includes an industry-leading signal acquisition path, which provides a 5 GS/s ADC on every channel and 1 Mbyte of standard memory. No need to worry about the undersampling or aliasing caused by slower ADCs or shorter memories on other oscilloscopes. The image is a representation of selection. See specifications for product details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - WAVERUNNER 6200 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
WAVERUNNER 6200
Digital Oscilloscope WAVERUNNER 6200
The WAVERUNNER 6200 is a 2 GHz, 4 Channel digital oscilloscope from LeCroy. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: 2 GHz Bandwidth 4 Channels 5 GS/s on All Channels; 10 GS/s on 2 Channels 1 Mpts on All Channels, Expandable to 12/24 Mpts Compact and Lightweight Easy User Interface Touch Screen Interface Vertical Controls for Each Channel USB 2.0 and 802.3xx LAN Ports Open Windows 2000 Specifications Rise Time (Typical): 225 ps Bandwidth Limiters: 20 MHz; 200 MHz Input Impedance: 1Mω || < 20 pF (10 Mω || 9.5 pF using PP007 probe) Input Coupling: 50 ω: DC,1Mω: AC, DC,GND Maximum Input Voltage: 50 ω: 5 Vrms, 1 Mω: 250 Vmax (Peak AC: ≤ 5 kHz + DC) Channel to Channel Isolation: > 40 dB @ < 100MHz (> 30 dB @ full bandwidth) Vertical Resolution: 8 bits; up to 11 with enhanced resolution (ERES) Sensitivity: 50 ω: 2 mV/div—1 V/div fully variable; 1 Mω: 2 mV—10 V/div fully variable DC Gain Accuracy: ±1.0% of full scale (typical), ±1.5% of full scale with V/Div ≥ 10 mV (warranted) LeCroy’s WaveRunner® 6000 Series is built to be the world’s best everyday bench oscilloscope. It offers the best acquisition specifications, a user interface that makes it easy to perform the most common oscilloscope functions, industryleading long term support and a “feel” that makes the oscilloscope a pleasure to drive. For the first time, LeCroy has combined the type of high performance front amplifier,ADC, memory and triggering used in more expensive oscilloscopes and designed it all into a very affordable package. The WaveRunner 6000 Series also introduces a user interface that makes viewing and measuring signals simple and fast. With the WaveRunner 6000 Series, all viewing controls and basic oscilloscope functions are easily at hand using front panel knobs. You get fast views and can zoom in to see details on the bright touch panel color screen. Or use the simple and intuitive controls to call up exactly the measurements you need. The WaveRunner 6000 Series includes an industry-leading signal acquisition path, which provides a 5 GS/s ADC on every channel and 1 Mbyte of standard memory. No need to worry about the undersampling or aliasing caused by slower ADCs or shorter memories on other oscilloscopes. The image is a representation of selection. See specifications for product details.

The WAVERUNNER 6200 is a 2 GHz, 4 Channel digital oscilloscope from LeCroy. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information.

Additional Features:

  • 2 GHz Bandwidth
  • 4 Channels
  • 5 GS/s on All Channels; 10 GS/s on 2 Channels
  • 1 Mpts on All Channels, Expandable to 12/24 Mpts
  • Compact and Lightweight
  • Easy User Interface
  • Touch Screen Interface
  • Vertical Controls for Each Channel
  • USB 2.0 and 802.3xx LAN Ports
  • Open Windows 2000

Specifications

  • Rise Time (Typical): 225 ps
  • Bandwidth Limiters: 20 MHz; 200 MHz
  • Input Impedance: 1MΩ || < 20 pF (10 MΩ || 9.5 pF using PP007 probe)
  • Input Coupling: 50 Ω: DC,1MΩ: AC, DC,GND
  • Maximum Input Voltage: 50 Ω: 5 Vrms, 1 MΩ: 250 Vmax (Peak AC: ≤ 5 kHz + DC)
  • Channel to Channel Isolation: > 40 dB @ < 100MHz (> 30 dB @ full bandwidth)
  • Vertical Resolution: 8 bits; up to 11 with enhanced resolution (ERES)
  • Sensitivity: 50 Ω: 2 mV/div—1 V/div fully variable; 1 MΩ: 2 mV—10 V/div fully variable
  • DC Gain Accuracy: ±1.0% of full scale (typical), ±1.5% of full scale with V/Div ≥ 10 mV (warranted)

LeCroy’s WaveRunner® 6000 Series is built to be the world’s best everyday bench oscilloscope. It offers the best acquisition specifications, a user interface that makes it easy to perform the most common oscilloscope functions, industryleading long term support and a “feel” that makes the oscilloscope a pleasure to drive.

For the first time, LeCroy has combined the type of high performance front amplifier,ADC, memory and triggering used in more expensive oscilloscopes and designed it all into a very affordable package. The WaveRunner 6000 Series also introduces a user interface that makes viewing and measuring signals simple and fast.

With the WaveRunner 6000 Series, all viewing controls and basic oscilloscope functions are easily at hand using front panel knobs. You get fast views and can zoom in to see details on the bright touch panel color screen. Or use the simple and intuitive controls to call up exactly the measurements you need.

The WaveRunner 6000 Series includes an industry-leading signal acquisition path, which provides a 5 GS/s ADC on every channel and 1 Mbyte of standard memory.

No need to worry about the undersampling or aliasing caused by slower ADCs or shorter memories on other oscilloscopes.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number WAVERUNNER 6200
Product Name Digital Oscilloscope
Bandwidth 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT1000B6 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO2102HD 12-Bit 100MHz 2Ch High Definition Oscilloscope - UPO2102HD - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Super Phosphor Oscilloscopes - SDS5054X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; VGA
View Details