Teledyne LeCroy Digital Oscilloscope WAVERUNNER 6050A

Description
The WAVERUNNER 6050A is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4 Channels Sample Rate: 5 GS/s Record Length: 2 Mpts All channels expandable to 12 Mpts Up to 24 Mpts when interleaved High sample rate captures high frequency transients and sharp edges Very low residual jitter (2 ps typical) Includes ultra-stable clock (±5 ppm) Input Impedance: 1 MΩ; 20 pF (10 MΩ 9.5 pF using PP007 probe) Input Coupling: 50 Ω: DC, 1MΩ: AC, DC, GND Maximum Input Voltage: 50 Ω: 5 Vrms, 1 MΩ: 250 V max (Peak AC: ≤ 10 kHz + DC) Channel to Channel Isolation: > 40 dB @ < 100 MHz (> 30 dB @ full bandwidth) Vertical Resolution: 8 bits; up to 11 with enhanced resolution (ERES) Sensitivity: 50 Ω: 2 mV/div – 1 V/div fully variable; 1 MΩ: 2 mV – 10 V/div fully variable DC Accuracy: ±1.0% of full scale (typical); ±1.5% of full scale, ≥ 10 mV/div (warranted) The WaveRunner 6000A is a true 4 channel instrument—you can sample at a full 5 GS/s on each channel. Other oscilloscopes can only use a single channel at 5 GS/s or 1/4 that rate when using all four channels. WaveRunner offers more than Nyquist sample rate on each channel. The WaveRunner 6000A SMART Trigger provides the flexibility to quickly trigger and locate the specific signal characteristic or pattern you want. Trigger on abnormal signals at the touch of a button. Exclusion/inclusion feature triggers on signals outside, or within, a specific range of pulse widths. Selecting multiple threshold levels and pulse widths quickly catches the waveform for viewing and measuring. Memory retains thousands of acquired events for viewing at your leisure. Replay signal history, scan, and search from sweep to sweep.
Datasheet
Description
The WAVERUNNER 6050A is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4 Channels Sample Rate: 5 GS/s Record Length: 2 Mpts All channels expandable to 12 Mpts Up to 24 Mpts when interleaved High sample rate captures high frequency transients and sharp edges Very low residual jitter (2 ps typical) Includes ultra-stable clock (±5 ppm) Input Impedance: 1 MΩ; 20 pF (10 MΩ 9.5 pF using PP007 probe) Input Coupling: 50 Ω: DC, 1MΩ: AC, DC, GND Maximum Input Voltage: 50 Ω: 5 Vrms, 1 MΩ: 250 V max (Peak AC: ≤ 10 kHz + DC) Channel to Channel Isolation: > 40 dB @ < 100 MHz (> 30 dB @ full bandwidth) Vertical Resolution: 8 bits; up to 11 with enhanced resolution (ERES) Sensitivity: 50 Ω: 2 mV/div – 1 V/div fully variable; 1 MΩ: 2 mV – 10 V/div fully variable DC Accuracy: ±1.0% of full scale (typical); ±1.5% of full scale, ≥ 10 mV/div (warranted) The WaveRunner 6000A is a true 4 channel instrument—you can sample at a full 5 GS/s on each channel. Other oscilloscopes can only use a single channel at 5 GS/s or 1/4 that rate when using all four channels. WaveRunner offers more than Nyquist sample rate on each channel. The WaveRunner 6000A SMART Trigger provides the flexibility to quickly trigger and locate the specific signal characteristic or pattern you want. Trigger on abnormal signals at the touch of a button. Exclusion/inclusion feature triggers on signals outside, or within, a specific range of pulse widths. Selecting multiple threshold levels and pulse widths quickly catches the waveform for viewing and measuring. Memory retains thousands of acquired events for viewing at your leisure. Replay signal history, scan, and search from sweep to sweep.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - WAVERUNNER 6050A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
WAVERUNNER 6050A
Digital Oscilloscope WAVERUNNER 6050A
The WAVERUNNER 6050A is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4 Channels Sample Rate: 5 GS/s Record Length: 2 Mpts All channels expandable to 12 Mpts Up to 24 Mpts when interleaved High sample rate captures high frequency transients and sharp edges Very low residual jitter (2 ps typical) Includes ultra-stable clock (±5 ppm) Input Impedance: 1 MΩ; 20 pF (10 MΩ 9.5 pF using PP007 probe) Input Coupling: 50 Ω: DC, 1MΩ: AC, DC, GND Maximum Input Voltage: 50 Ω: 5 Vrms, 1 MΩ: 250 V max (Peak AC: ≤ 10 kHz + DC) Channel to Channel Isolation: > 40 dB @ < 100 MHz (> 30 dB @ full bandwidth) Vertical Resolution: 8 bits; up to 11 with enhanced resolution (ERES) Sensitivity: 50 Ω: 2 mV/div – 1 V/div fully variable; 1 MΩ: 2 mV – 10 V/div fully variable DC Accuracy: ±1.0% of full scale (typical); ±1.5% of full scale, ≥ 10 mV/div (warranted) The WaveRunner 6000A is a true 4 channel instrument—you can sample at a full 5 GS/s on each channel. Other oscilloscopes can only use a single channel at 5 GS/s or 1/4 that rate when using all four channels. WaveRunner offers more than Nyquist sample rate on each channel. The WaveRunner 6000A SMART Trigger provides the flexibility to quickly trigger and locate the specific signal characteristic or pattern you want. Trigger on abnormal signals at the touch of a button. Exclusion/inclusion feature triggers on signals outside, or within, a specific range of pulse widths. Selecting multiple threshold levels and pulse widths quickly catches the waveform for viewing and measuring. Memory retains thousands of acquired events for viewing at your leisure. Replay signal history, scan, and search from sweep to sweep.

The WAVERUNNER 6050A is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • 4 Channels
  • Sample Rate: 5 GS/s
  • Record Length: 2 Mpts
  • All channels expandable to 12 Mpts
  • Up to 24 Mpts when interleaved
  • High sample rate captures high frequency transients and sharp edges
  • Very low residual jitter (2 ps typical)
  • Includes ultra-stable clock (±5 ppm)
  • Input Impedance: 1 MΩ; 20 pF (10 MΩ 9.5 pF using PP007 probe)
  • Input Coupling: 50 Ω: DC, 1MΩ: AC, DC, GND
  • Maximum Input Voltage: 50 Ω: 5 Vrms, 1 MΩ: 250 V max (Peak AC: ≤ 10 kHz + DC)
  • Channel to Channel Isolation: > 40 dB @ < 100 MHz (> 30 dB @ full bandwidth)
  • Vertical Resolution: 8 bits; up to 11 with enhanced resolution (ERES)
  • Sensitivity: 50 Ω: 2 mV/div – 1 V/div fully variable; 1 MΩ: 2 mV – 10 V/div fully variable
  • DC Accuracy: ±1.0% of full scale (typical); ±1.5% of full scale, ≥ 10 mV/div (warranted)

The WaveRunner 6000A is a true 4 channel instrument—you can sample at a full 5 GS/s on each channel. Other oscilloscopes can only use a single channel at 5 GS/s or 1/4 that rate when using all four channels. WaveRunner offers more than Nyquist sample rate on each channel.

The WaveRunner 6000A SMART Trigger provides the flexibility to quickly trigger and locate the specific signal characteristic or pattern you want. Trigger on abnormal signals at the touch of a button.

  • Exclusion/inclusion feature triggers on signals outside, or within, a specific range of pulse widths.
  • Selecting multiple threshold levels and pulse widths quickly catches the waveform for viewing and measuring.
  • Memory retains thousands of acquired events for viewing at your leisure.
  • Replay signal history, scan, and search from sweep to sweep.
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number WAVERUNNER 6050A
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT1000F5 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UTD2052CEX+ 50MHz 2Ch Digital Storage Oscilloscope - UTD2052CEX+ - Uni-Trend US
Specs
Bandwidth 50 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details
Oscilloscopes - 2406600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details