Teledyne LeCroy Digital Oscilloscope WAVERUNNER 6050

Description
The WAVERUNNER 6050 is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4 Channels Sample Rate: 5 GS/s Record Length: 1 Mpts All channels expandable to 12 Mpts 26 measurement parameters Replay history mode 7.5" color display Multi-language user-interface and help USB Host and Device connections for printers, memory sticks and PC remote control Available GPIB and LAN connectivity The Waverunner 6050 LeCroy is a Digital Oscilloscope that has a bandwidth of 500MHz, has 4 channels and a Sample Rate of 5 GS/s.
Datasheet
Description
The WAVERUNNER 6050 is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4 Channels Sample Rate: 5 GS/s Record Length: 1 Mpts All channels expandable to 12 Mpts 26 measurement parameters Replay history mode 7.5" color display Multi-language user-interface and help USB Host and Device connections for printers, memory sticks and PC remote control Available GPIB and LAN connectivity The Waverunner 6050 LeCroy is a Digital Oscilloscope that has a bandwidth of 500MHz, has 4 channels and a Sample Rate of 5 GS/s.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - WAVERUNNER 6050 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
WAVERUNNER 6050
Digital Oscilloscope WAVERUNNER 6050
The WAVERUNNER 6050 is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4 Channels Sample Rate: 5 GS/s Record Length: 1 Mpts All channels expandable to 12 Mpts 26 measurement parameters Replay history mode 7.5" color display Multi-language user-interface and help USB Host and Device connections for printers, memory sticks and PC remote control Available GPIB and LAN connectivity The Waverunner 6050 LeCroy is a Digital Oscilloscope that has a bandwidth of 500MHz, has 4 channels and a Sample Rate of 5 GS/s.

The WAVERUNNER 6050 is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • 4 Channels
  • Sample Rate: 5 GS/s
  • Record Length: 1 Mpts
  • All channels expandable to 12 Mpts
  • 26 measurement parameters
  • Replay history mode
  • 7.5" color display
  • Multi-language user-interface and help
  • USB Host and Device connections for printers, memory sticks and PC remote control
  • Available GPIB and LAN connectivity

The Waverunner 6050 LeCroy is a Digital Oscilloscope that has a bandwidth of 500MHz, has 4 channels and a Sample Rate of 5 GS/s.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number WAVERUNNER 6050
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT1000A2 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO3354E 350MHz 4Ch MSO (w/o Logic Pod) - UPO3354E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details