Teledyne LeCroy Digital Oscilloscope WAVEPRO 7200A

Description
The WAVEPRO 7200A is a 2 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 2 GHz 4 Channels Sample Rate: 10 GS/s; 20 GS/s on 2 Channels Record Length: 10 Mpts on 4 Channels; 20 Mpts on 2 Channels Over 80 jitter and timing measurements are standard 1 ps jitter noise floor Unique processing chain that enables the addition of customized measurements in the processing stream The WavePro 7200A oscilloscope offers the sophisticated analysis capability of a top line oscilloscope with the all-round utility of a general purpose instrument. In 2 GHz bandwidth applications, the WavePro delivers fast, accurate measurements associated more often with high-end lab oscilloscopes. Common Jitter and Timing measurements for clock and timing analysis enhance its capabilities.Wrap this performance in a very attractive price, and the LeCroy WavePro oscilloscope is the ideal solution for your test needs.
Datasheet
Description
The WAVEPRO 7200A is a 2 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 2 GHz 4 Channels Sample Rate: 10 GS/s; 20 GS/s on 2 Channels Record Length: 10 Mpts on 4 Channels; 20 Mpts on 2 Channels Over 80 jitter and timing measurements are standard 1 ps jitter noise floor Unique processing chain that enables the addition of customized measurements in the processing stream The WavePro 7200A oscilloscope offers the sophisticated analysis capability of a top line oscilloscope with the all-round utility of a general purpose instrument. In 2 GHz bandwidth applications, the WavePro delivers fast, accurate measurements associated more often with high-end lab oscilloscopes. Common Jitter and Timing measurements for clock and timing analysis enhance its capabilities.Wrap this performance in a very attractive price, and the LeCroy WavePro oscilloscope is the ideal solution for your test needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - WAVEPRO 7200A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
WAVEPRO 7200A
Digital Oscilloscope WAVEPRO 7200A
The WAVEPRO 7200A is a 2 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 2 GHz 4 Channels Sample Rate: 10 GS/s; 20 GS/s on 2 Channels Record Length: 10 Mpts on 4 Channels; 20 Mpts on 2 Channels Over 80 jitter and timing measurements are standard 1 ps jitter noise floor Unique processing chain that enables the addition of customized measurements in the processing stream The WavePro 7200A oscilloscope offers the sophisticated analysis capability of a top line oscilloscope with the all-round utility of a general purpose instrument. In 2 GHz bandwidth applications, the WavePro delivers fast, accurate measurements associated more often with high-end lab oscilloscopes. Common Jitter and Timing measurements for clock and timing analysis enhance its capabilities.Wrap this performance in a very attractive price, and the LeCroy WavePro oscilloscope is the ideal solution for your test needs.

The WAVEPRO 7200A is a 2 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 2 GHz
  • 4 Channels
  • Sample Rate: 10 GS/s; 20 GS/s on 2 Channels
  • Record Length: 10 Mpts on 4 Channels; 20 Mpts on 2 Channels
  • Over 80 jitter and timing measurements are standard
  • 1 ps jitter noise floor
  • Unique processing chain that enables the addition of customized measurements in the processing stream

The WavePro 7200A oscilloscope offers the sophisticated analysis capability of a top line oscilloscope with the all-round utility of a general purpose instrument. In 2 GHz bandwidth applications, the WavePro delivers fast, accurate measurements associated more often with high-end lab oscilloscopes. Common Jitter and Timing measurements for clock and timing analysis enhance its capabilities.Wrap this performance in a very attractive price, and the LeCroy WavePro oscilloscope is the ideal solution for your test needs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number WAVEPRO 7200A
Product Name Digital Oscilloscope
Bandwidth 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT1000F5 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO5054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope - MSO5054HD - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
Oscilloscopes - 2372448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details