Teledyne LeCroy High Definition, Touch Screen Oscilloscope WavePro 604HD-MS

Description
WavePro HD High-Definition oscilloscopes employ unique Teledyne LeCroy HD4096 technology to achieve 12-bit resolution at up to 8 GHz bandwidth, for the lowest noise and unmatched signal fidelity. Up to 5 Gpt of highly responsive acquisition memory gives more visibility into system behavior, and the exceptional analysis toolbox enables deep insight. Key Features HD4096 technology provides 12-bit resolution up to 8 GHz and 20 GS/s Up to 5 Gpts of acquisition memory enables detailed viewing of long events 15.6" 1900 x 1080 Full HD capacitive touchscreen New ProBus2 input supports up to 8 GHz bandwidth and direct compatibility with a wide variety of existing ProBus probes - 50ω and 1Mω coupling modes support all input types on a single connector MAUI with OneTouch user interface for intuitive and efficient operation Deep toolbox enables and simplifies complex analysis Intuitive navigation to quickly find important features in long waveforms
Datasheet
Description
WavePro HD High-Definition oscilloscopes employ unique Teledyne LeCroy HD4096 technology to achieve 12-bit resolution at up to 8 GHz bandwidth, for the lowest noise and unmatched signal fidelity. Up to 5 Gpt of highly responsive acquisition memory gives more visibility into system behavior, and the exceptional analysis toolbox enables deep insight. Key Features HD4096 technology provides 12-bit resolution up to 8 GHz and 20 GS/s Up to 5 Gpts of acquisition memory enables detailed viewing of long events 15.6" 1900 x 1080 Full HD capacitive touchscreen New ProBus2 input supports up to 8 GHz bandwidth and direct compatibility with a wide variety of existing ProBus probes - 50ω and 1Mω coupling modes support all input types on a single connector MAUI with OneTouch user interface for intuitive and efficient operation Deep toolbox enables and simplifies complex analysis Intuitive navigation to quickly find important features in long waveforms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Definition, Touch Screen  Oscilloscope - WavePro 604HD-MS - Teledyne LeCroy
Chestnut Ridge, NY, USA
High Definition, Touch Screen Oscilloscope
WavePro 604HD-MS
High Definition, Touch Screen Oscilloscope WavePro 604HD-MS
WavePro HD High-Definition oscilloscopes employ unique Teledyne LeCroy HD4096 technology to achieve 12-bit resolution at up to 8 GHz bandwidth, for the lowest noise and unmatched signal fidelity. Up to 5 Gpt of highly responsive acquisition memory gives more visibility into system behavior, and the exceptional analysis toolbox enables deep insight. Key Features HD4096 technology provides 12-bit resolution up to 8 GHz and 20 GS/s Up to 5 Gpts of acquisition memory enables detailed viewing of long events 15.6" 1900 x 1080 Full HD capacitive touchscreen New ProBus2 input supports up to 8 GHz bandwidth and direct compatibility with a wide variety of existing ProBus probes - 50ω and 1Mω coupling modes support all input types on a single connector MAUI with OneTouch user interface for intuitive and efficient operation Deep toolbox enables and simplifies complex analysis Intuitive navigation to quickly find important features in long waveforms

WavePro HD High-Definition oscilloscopes employ unique Teledyne LeCroy HD4096 technology to achieve 12-bit resolution at up to 8 GHz bandwidth, for the lowest noise and unmatched signal fidelity. Up to 5 Gpt of highly responsive acquisition memory gives more visibility into system behavior, and the exceptional analysis toolbox enables deep insight.

Key Features

  • HD4096 technology provides 12-bit resolution up to 8 GHz and 20 GS/s
  • Up to 5 Gpts of acquisition memory enables detailed viewing of long events
  • 15.6" 1900 x 1080 Full HD capacitive touchscreen
  • New ProBus2 input supports up to 8 GHz bandwidth and direct compatibility with a wide variety of existing ProBus probes - 50Ω and 1MΩ coupling modes support all input types on a single connector
  • MAUI with OneTouch user interface for intuitive and efficient operation
  • Deep toolbox enables and simplifies complex analysis
  • Intuitive navigation to quickly find important features in long waveforms
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number WavePro 604HD-MS
Product Name High Definition, Touch Screen Oscilloscope
Bandwidth 6000 MHz
Number of Input Channels 4 (# channels)
A/D Resolution 15.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E3-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO2102 100MHz 2+16Ch Mixed Signal Oscilloscope - MSO2102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 7512257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Handheld
View Details