Teledyne LeCroy High Definition, Touch Screen Oscilloscope WavePro 254HD-MS

Description
WavePro HD High-Definition oscilloscopes employ unique Teledyne LeCroy HD4096 technology to achieve 12-bit resolution at up to 8 GHz bandwidth, for the lowest noise and unmatched signal fidelity. Up to 5 Gpt of highly responsive acquisition memory gives more visibility into system behavior, and the exceptional analysis toolbox enables deep insight. Key Features HD4096 technology provides 12-bit resolution up to 8 GHz and 20 GS/s Up to 5 Gpts of acquisition memory enables detailed viewing of long events 15.6" 1900 x 1080 Full HD capacitive touchscreen New ProBus2 input supports up to 8 GHz bandwidth and direct compatibility with a wide variety of existing ProBus probes - 50ω and 1Mω coupling modes support all input types on a single connector MAUI with OneTouch user interface for intuitive and efficient operation Deep toolbox enables and simplifies complex analysis Intuitive navigation to quickly find important features in long waveforms
Description
WavePro HD High-Definition oscilloscopes employ unique Teledyne LeCroy HD4096 technology to achieve 12-bit resolution at up to 8 GHz bandwidth, for the lowest noise and unmatched signal fidelity. Up to 5 Gpt of highly responsive acquisition memory gives more visibility into system behavior, and the exceptional analysis toolbox enables deep insight. Key Features HD4096 technology provides 12-bit resolution up to 8 GHz and 20 GS/s Up to 5 Gpts of acquisition memory enables detailed viewing of long events 15.6" 1900 x 1080 Full HD capacitive touchscreen New ProBus2 input supports up to 8 GHz bandwidth and direct compatibility with a wide variety of existing ProBus probes - 50ω and 1Mω coupling modes support all input types on a single connector MAUI with OneTouch user interface for intuitive and efficient operation Deep toolbox enables and simplifies complex analysis Intuitive navigation to quickly find important features in long waveforms
Datasheet
Datasheet Summary
Powered by GS/AI

The WavePro 254HD-MS is a high-definition oscilloscope featuring Teledyne LeCroy's HD4096 technology, which provides 12-bit vertical resolution and an analog bandwidth of 2.5 GHz. It supports a maximum sample rate of 20 GS/s and offers up to 5 Gpts of acquisition memory, allowing for extensive data capture and detailed analysis of long waveforms. The oscilloscope includes a 15.6-inch capacitive touchscreen with a resolution of 1900 x 1080, enhancing user interaction and navigation. It is equipped with a comprehensive toolbox for signal analysis, enabling engineers to perform complex debugging tasks efficiently. The device supports both 50 Ω and 1 MΩ input coupling modes, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The WavePro 254HD-MS is a high-definition oscilloscope featuring Teledyne LeCroy's HD4096 technology, which provides 12-bit vertical resolution and an analog bandwidth of 2.5 GHz. It supports a maximum sample rate of 20 GS/s and offers up to 5 Gpts of acquisition memory, allowing for extensive data capture and detailed analysis of long waveforms. The oscilloscope includes a 15.6-inch capacitive touchscreen with a resolution of 1900 x 1080, enhancing user interaction and navigation. It is equipped with a comprehensive toolbox for signal analysis, enabling engineers to perform complex debugging tasks efficiently. The device supports both 50 Ω and 1 MΩ input coupling modes, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
High Definition, Touch Screen  Oscilloscope - WavePro 254HD-MS - Teledyne LeCroy
Chestnut Ridge, NY, USA
High Definition, Touch Screen Oscilloscope
WavePro 254HD-MS
High Definition, Touch Screen Oscilloscope WavePro 254HD-MS
WavePro HD High-Definition oscilloscopes employ unique Teledyne LeCroy HD4096 technology to achieve 12-bit resolution at up to 8 GHz bandwidth, for the lowest noise and unmatched signal fidelity. Up to 5 Gpt of highly responsive acquisition memory gives more visibility into system behavior, and the exceptional analysis toolbox enables deep insight. Key Features HD4096 technology provides 12-bit resolution up to 8 GHz and 20 GS/s Up to 5 Gpts of acquisition memory enables detailed viewing of long events 15.6" 1900 x 1080 Full HD capacitive touchscreen New ProBus2 input supports up to 8 GHz bandwidth and direct compatibility with a wide variety of existing ProBus probes - 50ω and 1Mω coupling modes support all input types on a single connector MAUI with OneTouch user interface for intuitive and efficient operation Deep toolbox enables and simplifies complex analysis Intuitive navigation to quickly find important features in long waveforms

WavePro HD High-Definition oscilloscopes employ unique Teledyne LeCroy HD4096 technology to achieve 12-bit resolution at up to 8 GHz bandwidth, for the lowest noise and unmatched signal fidelity. Up to 5 Gpt of highly responsive acquisition memory gives more visibility into system behavior, and the exceptional analysis toolbox enables deep insight.

Key Features

  • HD4096 technology provides 12-bit resolution up to 8 GHz and 20 GS/s
  • Up to 5 Gpts of acquisition memory enables detailed viewing of long events
  • 15.6" 1900 x 1080 Full HD capacitive touchscreen
  • New ProBus2 input supports up to 8 GHz bandwidth and direct compatibility with a wide variety of existing ProBus probes - 50Ω and 1MΩ coupling modes support all input types on a single connector
  • MAUI with OneTouch user interface for intuitive and efficient operation
  • Deep toolbox enables and simplifies complex analysis
  • Intuitive navigation to quickly find important features in long waveforms
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number WavePro 254HD-MS
Product Name High Definition, Touch Screen Oscilloscope
Bandwidth 2500 MHz
Number of Input Channels 4 (# channels)
A/D Resolution 15.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

MSO7104X 1GHz 4Ch Mixed Signal Oscilloscope - MSO7104x - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 2005525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details